EN
  • EN
  • DE

TLE2022MJG

Part No TLE2022MJG
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description EXCALIBUR HIGH-SPEED LOW-POWER PRECISION OPERATIONAL AMPLIFIERS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1269260-TLE2022MJG
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLE2022MJG CAD Model

Description

The TLE2022MJG is a high-performance, precision operational amplifier brought to you by the renowned Texas Instruments. Designed to meet the needs of a wide range of applications, this op-amp boasts an impressive array of features that make it a versatile choice for engineers and designers alike.

Key Features and Benefits

  • High Precision: The TLE2022MJG offers excellent accuracy with a low offset voltage and drift, ensuring reliable performance in critical applications.
  • Wide Supply Range: Accommodating a broad range of power supplies, this op-amp can operate from a single supply of 4V to 40V or dual supplies of ±2V to ±20V, making it flexible for various circuit configurations.
  • Low Noise: It features a low noise density, which is essential for applications requiring high signal integrity and minimal interference.
  • Robust Output Drive: Capable of delivering a high output current, the TLE2022MJG can drive capacitive loads effectively, which is beneficial for driving larger loads or for use in buffer circuits.
  • Thermal Protection: Built-in thermal shutdown circuitry protects the device from overheating, enhancing its reliability and longevity.

Applications

The versatility of the TLE2022MJG makes it suitable for a variety of applications, including:

  • Instrumentation amplifiers
  • Precision data systems
  • Analog processing
  • Active filters and buffers
  • Test equipment

Quality and Reliability

Texas Instruments is committed to providing high-quality products. The TLE2022MJG is no exception, manufactured to meet strict standards, ensuring consistent performance and reliability. Whether you're designing for industrial, commercial, or precision applications, the TLE2022MJG operational amplifier is an excellent choice for your circuit needs.

For detailed specifications, application notes, and additional resources, please visit the Texas Instruments website or contact their support team for technical assistance.

You May Also Be Interested in

Texas Instruments
ULTRALOW-NOISE, HIGH PSRR, FAST, RF, 1A LOW-DROPOUT LINEAR REGULATORS | IC REG LIN POS ADJ 1A SOT223-6
Lowest to $3.0441
Toko America Inc.
Need more? Email Us
Analog Devices Inc.
IC RF DETECT 10MHZ-1.3GHZ 24QFN
Lowest to $74.0808
Microchip Technology
Lowest to $6.2562
STMicroelectronics
REVERSEDBATTERYAND OVERVOLTAGEPROTECTIONCIRCUITRBO
Lowest to $2.5659
Analog Devices Inc.
IC RF SWITCH SPDT 14GHZ 16QFN
Lowest to $78.0428
ON Semiconductor
Need more? Email Us
Nordic Semiconductors
Need more? Email Us
Intel
IC FPGA 773 I/O 1020FBGA
Lowest to $541.2925

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $61.8534 $61.8534
2+ $50.7515 $101.5030
4+ $49.1655 $196.6620
5+ $47.5795 $237.8975
6+ $45.9935 $275.9610
8+ $41.2356 $329.8848
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess