EN
  • EN
  • DE

PCA9511ADP

Part No PCA9511ADP
Manufacturer NXP / Nexperia
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description Hot swappable I2C-bus and SMBus bus buffer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1235896-PCA9511ADP
Manufacturer Homepage www.nxp.com
Family Name PCA9511A
Introduction Date April 01, 2005
ECCN EAR99
Country of Origin China, Thailand
Halogen Free Compliant
Estimated EOL Date 2022
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Application Field Used in Automation & Process Control, Consumer Electronics, Medical, Portable Devices
Ultra Librarian 3D Model Ultra Librarian PCA9511ADP CAD Model

Description

NXP PCA9511ADP Hot Swappable I2C-Bus and SMBus Buffer

The PCA9511ADP is a sophisticated integrated circuit from NXP Semiconductors, designed to enable hot swapping of I2C-bus and SMBus devices. It is a powerful solution for applications where I2C-bus communication needs to be maintained without the need to power down the system whenever a device is inserted or removed. This feature is particularly useful in complex systems where downtime can be costly or inconvenient, such as server farms, telecommunications, and modular systems.

The PCA9511ADP operates as a bidirectional buffer for both the Serial Data (SDA) and Serial Clock (SCL) lines on I2C-bus and SMBus, isolating the capacitance of the bus lines from the inserted device. This ensures that the bus capacitance does not exceed the maximum allowable limits and maintains proper signal integrity, allowing for robust and reliable communication.

One of the key features of the PCA9511ADP is its rise time accelerator circuits. These circuits significantly improve the rise time of the SDA and SCL signals, which is crucial for fast-mode (400 kHz) and fast-mode plus (1 MHz) I2C-bus applications. The device also includes an under-voltage lockout that disables the buffer when the supply voltage drops below a certain threshold, preventing undefined operation during power-up and power-down.

The PCA9511ADP is housed in a TSSOP8 (Thin Shrink Small Outline Package, 8 leads) package, making it compact and suitable for space-constrained applications. It is also characterized for operation from -40°C to +85°C, ensuring reliable performance across a wide range of temperatures.

Designed with the needs of modern electronics in mind, the PCA9511ADP ensures seamless operation of I2C-bus and SMBus systems. Its hot swap capability, combined with its buffering and rise time acceleration features, make it an essential component for system designers looking to improve the functionality and reliability of their communication buses.

Whether you are developing consumer electronics, industrial control systems, or automotive applications, the NXP PCA9511ADP provides the performance and features necessary to enhance your I2C-bus and SMBus systems.

You May Also Be Interested in

Texas Instruments
IC REDRIVER PCIE/SAS/SATA 54WQFN
Lowest to $43.3321
Texas Instruments
IC MULTIPLEXER LVDS 1CH 16SOIC
Lowest to $3.0578
Texas Instruments
IC REDRIVER LVDS 1CH 1GBPS 8WSON
Lowest to $3.3482
Texas Instruments
IC REDRIVER 8CH 10.3GBPS 54WQFN
Lowest to $71.7434
Texas Instruments
IC REDRIVER PCIE 8CH 54WQFN
Lowest to $77.0009
Texas Instruments
IC REDRIVER LVDS 1CH 8WSON
Lowest to $6.0435
Texas Instruments
IC MULTIPLEXER 2CH 48WQFN
Lowest to $13.1396
Texas Instruments
IC MULTIPLEXER LVDS 1CH 16SOIC
Lowest to $8.2684
Texas Instruments
Lowest to $23.9243

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5065 $52.7275
85+ $1.2361 $105.0685
130+ $1.1975 $155.6750
175+ $1.1589 $202.8075
225+ $1.1202 $252.0450
300+ $1.0043 $301.2900
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 75,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess