EN
  • EN
  • DE

PCA9532PW

Part No PCA9532PW
Manufacturer NXP / Nexperia
Description LED Driver 550uA Supply Current 24-Pin TSSOP / 16-bit I2C LED dimmer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1235941-PCA9532PW
Manufacturer Homepage www.nxp.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name PCA9532
Introduction Date February 26, 2003
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian PCA9532PW CAD Model

Description

NXP PCA9532PW LED Dimmer

The PCA9532PW is a sophisticated LED dimmer integrated circuit (IC) developed by NXP Semiconductors, designed to provide versatile control for multi-LED applications. This 16-bit I²C-bus LED driver is an ideal solution for enhancing the visual output of a wide array of electronics, ranging from status indicators to backlighting and more.

Encased in a TSSOP-24 package, the PCA9532PW is engineered to operate with a supply voltage ranging from 2.3V to 5.5V, making it suitable for use with various logic levels and adaptable to both battery-powered and plugged-in devices. Its compatibility with the I²C-bus interface ensures easy communication with microcontrollers, allowing for seamless integration into existing systems.

One of the standout features of the PCA9532PW is its ability to individually control and dim each of its 16 LED outputs. This flexibility is made possible through the use of programmable blink rates and duty cycles, empowering designers to create dynamic lighting effects and power-efficient solutions. The IC also includes an internal oscillator that eliminates the need for external components to manage blink rates, thereby reducing the overall footprint and complexity of the design.

Additional functionality includes built-in open-drain output stages that can sink up to 25 mA, enabling the direct drive of LEDs. For safety and reliability, the PCA9532PW incorporates thermal shutdown protection, ensuring the device operates within its safe temperature range. Furthermore, the IC supports both hot insertion and power-up with all channels in the off state, minimizing the risk of unintended activation during setup or maintenance.

Whether it's for consumer electronics, automotive dashboards, or industrial control panels, the PCA9532PW offers a robust and versatile solution for managing LED arrays. With its ease of use, extended temperature range, and energy-efficient operation, this NXP LED dimmer stands out as a top choice for developers looking to enhance their lighting applications.

For detailed technical specifications, application notes, and support resources, designers and engineers are encouraged to visit the official NXP Semiconductors website or contact their local NXP sales office.

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7242 $51.7598
45+ $2.2353 $100.5885
70+ $2.1654 $151.5780
96+ $2.0956 $201.1776
124+ $2.0257 $251.1868
166+ $1.8162 $301.4892
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess