EN
  • EN
  • DE
  • IT

PCA9534BS3

Part No PCA9534BS3
Manufacturer NXP / Nexperia
Catalog Interface - I/O Expanders
Description 8-bit I2C-bus and SMBus low power I/O port with interrupt
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1235949-PCA9534BS3
Manufacturer Homepage www.nxp.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PCA9534BS3 CAD Model

Description

The NXP PCA9534BS3 is a state-of-the-art system-level I/O solution that provides 8 bits of General Purpose parallel Input/Output (GPIO) expansion through the I²C-bus interface. This sophisticated device is particularly suitable for applications where I/O pins are at a premium, such as smartphones, tablets, and other compact electronics.

It operates with a power supply voltage ranging from 2.3 to 5.5V, making it versatile for both 3.3V and 5V systems. With an I²C-bus speed of up to 400 kHz, the PCA9534BS3 offers a swift response for applications requiring a fast mode I²C interface. Additionally, it provides an interrupt output which can be connected to the interrupt logic of the microcontroller, enabling the microcontroller to react to a change in input status without the need for constant polling.

The PCA9534BS3 comes with a built-in oscillator which eliminates the need for external components, thus reducing the overall system cost and complexity. Its design also includes a noise filter on the SCL/SDA inputs to suppress spikes on the bus lines, ensuring reliable operation in noisy environments.

Addressing is facilitated through three hardware address pins, allowing the use of up to eight devices on the same bus without address conflict. This makes it possible to extend the system I/Os without complex wiring or additional resources.

The device is offered in a space-saving 16-pin HVQFN package, which is highly beneficial for applications with limited PCB space. Its low standby current is ideal for power-sensitive applications, contributing to overall energy efficiency.

With its robust feature set, the NXP PCA9534BS3 is an excellent choice for expanding the I/O capabilities of your microcontroller-based systems. Whether you are designing consumer electronics, industrial control systems, or mobile devices, this I/O expander provides a flexible and cost-effective solution for your design challenges.

You May Also Be Interested in

Maxim Integrated
MULTI-PORT I/O EXPANDER
Lowest to $3.9325
Harris Corporation
IC XPNDR 40DIP
Lowest to $20.0605
Maxim Integrated
I/O PORT EXPANDER / I/O Expander 16 I2C, SMBus 400 kHz 24-TQFN-EP (4x4)
Need more? Email Us
Renesas Electronics America
IC XPNDR 100KHZ I2C 16SOP
Lowest to $1.4733
Maxim Integrated
18-PORT GPIO
Lowest to $5.7476
SMSC Corporation
LPC SUPER I/O WITH HARDWARE MONI / I/O Expander
Need more? Email Us
SMSC Corporation
ENHANCED SUPER I/O WITH LPC INTE / I/O Expander
Need more? Email Us
Maxim Integrated
IC XPNDR 400KHZ I2C 24QSOP
Lowest to $4.4966
ON Semiconductor
IC XPNDR 400KHZ I2C SMBUS 24TQFN
Lowest to $2.6364

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.4090 $57.0450
12+ $9.3613 $112.3356
19+ $9.0688 $172.3072
26+ $8.7762 $228.1812
34+ $8.4837 $288.4458
45+ $7.6060 $342.2700
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,820 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess