EN
  • EN
  • DE

PCA9541AD/03

Part No PCA9541AD/03
Manufacturer NXP / Nexperia
Description 2-to-1 I2C-bus master selector with interrupt logic and reset
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1235984-PCA9541AD/03
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCA9541AD/03 CAD Model

Description

The PCA9541AD/03 is a 2-channel I²C-bus multiplexer with interrupt logic, produced by NXP Semiconductors. This highly versatile IC allows two downstream I²C-bus channels to be selected from a single upstream I²C-bus, making it an essential component in applications where multiple I²C devices with the same address need to be accessed separately.

The device's primary feature is its ability to seamlessly switch between I²C-bus masters without the need for intervention from the I²C-bus controller, a feature that is particularly useful in redundant and failover systems. It also supports hot-swapping and capacitive buffering, which protects the data integrity on the bus during live board insertion and removal in high-availability systems.

Each channel can be independently enabled or disabled, and channel selection is determined via the I²C-bus. The PCA9541AD/03 also includes an interrupt logic feature, which allows the system to respond to interrupts from downstream devices without having to continuously poll them, thereby reducing system overhead and improving efficiency.

The device comes in a small 16-pin TSSOP package, making it suitable for space-constrained applications. It is designed to work with a power supply range of 2.3V to 5.5V, which allows for a wide range of applications in different power environments. The PCA9541AD/03 operates over the -40°C to +85°C industrial temperature range, ensuring reliability and performance under harsh conditions.

The PCA9541AD/03 from NXP is a robust and reliable solution for complex I²C-bus systems that require multiple masters or need to interface with multiple slave devices that have the same hardware address. With its built-in interrupt logic and the ability to handle bus speeds of up to 400 kHz, it is an ideal choice for a variety of industrial, automotive, and consumer applications where I²C-bus communication is pivotal.

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0178 $60.5340
70+ $1.6551 $115.8570
110+ $1.6043 $176.4730
150+ $1.5523 $232.8450
195+ $1.5003 $292.5585
260+ $1.3456 $349.8560
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,760 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess