EN
  • EN
  • DE

PCA9543PW

Part No PCA9543PW
Manufacturer NXP / Nexperia
Catalog OEM Parts (O - R)
Description Multiplexer, 9543 Series, 1-Func, 2 Line Input, 1 Line Output, True Output, PDSO14
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TSSOP
RoHS Compliant
Win Source Part Number 1084235-PCA9543PW
Categories OEM Parts(O-R)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PCA9543PW CAD Model

Description

Overview of NXP PCA9543PW

The NXP PCA9543PW is a highly versatile, two-channel I²C-bus switch with an interrupt logic, designed to provide multiplexing capabilities for applications where more than one I²C device with the same address needs to be accessed. It is a part of NXP's extensive range of interface products, known for their reliability and performance in complex electronic systems.

Key Features

  • Two Selectable I²C-Bus Channels: The PCA9543PW allows two downstream channels to be selected from one upstream I²C-bus, effectively managing multiple I²C devices.
  • Interrupt Logic: With interrupt logic, the device can notify the master controller of an event on an active channel, enhancing the efficiency of the I²C-bus communication.
  • Channel Selection: Channel selection is achieved via the I²C-bus, providing flexibility and ease of integration into existing systems.
  • Power Supply Range: This device supports a wide power supply range from 2.3V to 5.5V, making it suitable for various operating environments and compatible with both 3.3V and 5V logic levels.
  • Low Standby Current: It features a low standby current, which is ideal for power-sensitive applications.
  • Active LOW Interrupt Output: The active LOW interrupt output ensures compatibility with most microcontrollers and allows for easy system integration.
  • Latch-Up Performance: The PCA9543PW exceeds 100 mA in accordance with the JESD 78 Class II level B standard, providing robustness against latch-up.

Applications

The PCA9543PW is suitable for a wide range of applications, including but not limited to:

  • Server systems
  • Networking equipment
  • Telecommunications
  • Consumer electronics
  • Industrial and medical equipment

Package and Quality

Enclosed in a TSSOP16 (Thin Shrink Small Outline Package) with 16 leads, the PCA9543PW promises a compact footprint on PCBs. It is also compliant with the RoHS (Restriction of Hazardous Substances) directive, ensuring environmental friendliness and adherence to global standards for electronic products.

With its robust feature set and flexible applications, the NXP PCA9543PW is an excellent choice for designers looking to expand I²C capabilities in their projects.

You May Also Be Interested in

Eaton / Cutler Hammer
Need more? Email Us
Nisshinbo Micro Devices Inc.
Lowest to $0.3269
Renesas Electronics America
OPTOISOLATOR 2.5KV TRANS 4SOIC / Optoisolator Transistor Output 2500Vrms 1 Channel 4-SSOP
Lowest to $0.5218
Teledyne Technologies Incorporated
Electromechanical Relay 5VDC 100Ohm 1A DPDT(9.4x10.29x9.78)mm THT Teledyne Relay
Need more? Email Us
Pericom
Lowest to $3.9178
Murata Electronics North America
Need more? Email Us
Sharp Microelectronics
SSR RELAY SPST-NO 600MA 0-240V / Solid State SPST-NO (1 Form A) 8-DIP (0.300", 7.62mm), 7 Leads
Lowest to $0.5094
Chilisin
Lowest to $0.0084
Pericom
Lowest to $16.3213

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess