EN
  • EN
  • DE

PCA9548APW,118

Part No PCA9548APW,118
Manufacturer NXP / Nexperia
Catalog Interface - Specialized
Description Multiplexer Switch ICs 8-CH I2C SWITCH W/RESET
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Series PCA9548A
Product Multiplexers
Mounting Style SMD/SMT
Package / Case TSSOP-24
Number of Channels 8 Channel
Supply Voltage - Min 2.3 V
Supply Voltage - Max 5.5 V
On Resistance - Max 24 Ohms
On Time - Max 300 ns
Off Time - Max 300 ns
Minimum Operating Temperature - 40 C
Maximum Operating Temperature + 85 C
Packaging Cut Tape
Packaging MouseReel
Packaging Reel
Brand NXP Semiconductors
Supply Current - Max 100 uA
Operating Supply Voltage 2.3 V to 5.5 V
Pd - Power Dissipation 400 mW
Product Type Multiplexer Switch ICs
Propagation Delay Time 0.3 ns
Standard Pack Qty 2500
Subcategory Switch ICs
Ultra Librarian 3D Model Ultra Librarian PCA9548APW,118 CAD Model

Description

The PCA9548APW,118 is a high-quality, 8-channel I2C-bus switch with reset from NXP Semiconductors. This versatile integrated circuit (IC) is designed to enable communication with multiple I2C devices that have the same address, thereby solving the address conflict issues commonly faced in complex I2C systems. It is particularly ideal for applications requiring the interfacing of multiple I2C devices or for expanding I2C bus capabilities.

Key Features

  • Multi-Channel I2C Switching: The device features 8 bidirectional translating switches that can be controlled via the I2C bus, allowing for the connection of up to eight separate I2C slave devices.
  • Channel Selection: Each switch can be enabled or disabled via I2C commands, providing flexibility and control to the user for selective communication with connected I2C peripherals.
  • Low Standby Current: The PCA9548APW,118 is designed with power efficiency in mind, offering a low standby current which makes it suitable for battery-powered and power-sensitive applications.
  • Wide Operating Voltage Range: This device operates over a wide voltage range from 2.3V to 5.5V, making it compatible with various logic levels and suitable for mixed-voltage systems.
  • High Noise Immunity: With built-in noise filter circuits on the I2C bus input, the PCA9548APW,118 ensures stable operation in environments with electrical noise.

Applications

The PCA9548APW,118 can be used in a broad range of applications, including but not limited to:

  • Server and telecom infrastructure
  • Industrial control systems
  • Medical equipment
  • Consumer electronics
  • Embedded systems

Package and Quality

The PCA9548APW,118 comes in a TSSOP (Thin Shrink Small Outline Package) with 24 pins, offering a compact footprint for space-constrained applications. It is provided in a tape and reel packaging, which facilitates easy handling and assembly during the manufacturing process. NXP's commitment to quality ensures that this product meets stringent industry standards for reliability and performance.

For detailed technical specifications, application notes, and support resources, please refer to the official NXP datasheets and product documentation.

You May Also Be Interested in

Rohm Semiconductor
IC INTERFACE SPEC VQFN48MCV070
Lowest to $14.5523
Texas Instruments
INTERFACE / Retimer Interface 36-NFBGA (5x5)
Lowest to $44.4617
NXP / Nexperia
IC INTFACE SPECIALIZED 16HX2QFN / USB Interface 16-HX2QFN (2.6x2.6)
Lowest to $4.3657
Diodes Incorporated
PCIE EQX,W-QFN3060-40 / HDMI Redriver, Level Shifter Interface 40-TQFN (3x6)
Lowest to $3.7634
Infineon Technologies
TRANSMISSION_ICS PG-TQFP-48 / Automotive Interface PG-TQFP-48-9
Lowest to $1.7640
NXP / Nexperia
IC INTERFACE SPECIALIZED 32SOIC
Lowest to $16.3213
Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN
Lowest to $1.5747
Renesas Electronics America
IC INTFACE SPECIALIZED 143FCBGA / PCIe2-to-S-RIO2 Interface 143-FCBGA (13x13)
Lowest to $235.8803
Diodes Incorporated
IC INTERFACE SPECIALIZED 32TQFN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8104 $52.6760
155+ $0.6650 $103.0750
235+ $0.6442 $151.3870
325+ $0.6234 $202.6050
415+ $0.6026 $250.0790
560+ $0.5403 $302.5680
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,930 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess