EN
  • EN
  • DE

PCA9554

Part No PCA9554
Manufacturer NXP / Nexperia
Description 8-bit I2C and SMBus I/O port with interrupt
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1236050-PCA9554
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Consumer Electronics, Portable Devices
Ultra Librarian 3D Model Ultra Librarian PCA9554 CAD Model

Description

Introducing the PCA9554 8-bit I/O Expander from NXP

The PCA9554 from NXP Semiconductors is a robust 8-bit I/O expander that provides the perfect solution for expanding I/O capabilities via the I2C-bus. Designed for the SMBus, this versatile component is ideal for applications where I/O pins on a microcontroller are at a premium.

Key Features

  • I2C Interface: The PCA9554 operates as a slave on the I2C-bus, allowing for easy integration with most microcontrollers. With support for up to 400 kHz clock frequency, it ensures smooth and efficient communication.
  • 8-bit I/O Ports: It features eight programmable I/O pins that can be used as either inputs or outputs, providing flexibility for a wide range of applications.
  • Interrupt Output: An interrupt output pin is activated when any input state differs from its corresponding input port register state, which is beneficial for prompt event response without needing to continuously poll the inputs.
  • Low Power Consumption: The PCA9554 is designed with power-saving in mind, making it suitable for battery-powered and power-sensitive applications.
  • Polarity Inversion: Input port polarity can be inverted with a dedicated register, which simplifies the interface with external components.

Applications

The PCA9554 is a versatile component that can be used in a variety of applications, including:

  • Server motherboards and hardware monitoring
  • Industrial control
  • Power supplies
  • Medical equipment
  • Consumer electronics

Technical Specifications

With a supply voltage ranging from 2.3V to 5.5V, the PCA9554 is suitable for interfacing with both 3.3V and 5V systems. It is available in multiple packaging options including SO16, TSSOP16, and HVQFN16, providing flexibility for various PCB designs.

Enhance your design's functionality with the PCA9554 I/O expander from NXP, a simple and effective solution for I/O extension needs in complex electronic systems.

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.8087 $67.2348
9+ $13.7919 $124.1271
13+ $13.3610 $173.6930
18+ $12.9291 $232.7238
24+ $12.4983 $299.9592
31+ $11.2058 $347.3798
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess