EN
  • EN
  • DE
  • IT

PCA9575PW2

Part No PCA9575PW2
Manufacturer NXP / Nexperia
Catalog Interface - I/O Expanders
Description I2C/SMBus Interface 400kHz 3.6V 28-Pin TSSOP / IC I2C/SMBUS 16BIT GPIO 28-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Active
Number of I/O 16
Interrupt Output Yes
Features POR
Output Type Push-Pull
Current - Output Source/Sink 1mA, 3mA
Max Frequency 400kHz
Supply Voltage - Operating 1.1 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 28-TSSOP
Win Source Part Number 269880-PCA9575PW2
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name PCA9575
Introduction Date September 12, 2008
ECCN EAR99
Country of Origin China, Philippines, Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian PCA9575PW2 CAD Model

Description

NXP PCA9575PW2: Remote 16-bit I/O Expander for I²C-bus

The NXP PCA9575PW2 is a sophisticated 16-bit I/O expander designed to provide additional input/output (I/O) ports for microcontrollers when interfacing with the I²C-bus. This powerful component is an ideal solution for applications where I/O pins on a microcontroller are at a premium, offering a versatile and efficient way to increase the number of I/O options without the need for additional microcontrollers.

Key Features

  • Extended I/O: The PCA9575PW2 provides 16 additional I/O ports, which can be individually set to input or output, allowing for a flexible interface with a variety of peripherals.
  • I²C-bus Interface: The device supports a bidirectional I²C-bus (Serial Clock (SCL), Serial Data (SDA)) operating at a frequency of up to 400 kHz, making it compatible with most microcontroller I²C interfaces.
  • Low Standby Current: It is optimized for low power consumption, with a low standby current that is ideal for battery-powered applications.
  • Input/Output Configuration: Each I/O port can be configured as an input or output without the use of any external components, simplifying design and reducing hardware costs.
  • Interrupt Output: An interrupt output is provided to indicate a change in input status, which helps to improve system efficiency by eliminating the need for continuous polling by the microcontroller.
  • Power Supply: The PCA9575PW2 operates from a wide range of power supplies, from 2.3V to 5.5V, accommodating various logic levels and making it suitable for both 3.3V and 5V systems.
  • Polarity Inversion: Input port polarity inversion is possible, enabling the device to adapt to the logic levels expected by the microcontroller.
  • Packaging: Available in a TSSOP24 package, the PCA9575PW2 is designed for space-saving on PCBs and is suitable for automated assembly processes.

Applications

The PCA9575PW2 is versatile and can be used in a wide range of applications, including:

  • Server infrastructure
  • Industrial control systems
  • Home automation
  • Consumer electronics
  • Robotics

With its extensive feature set and ease of integration, the NXP PCA9575PW2 is an excellent choice for designers looking to expand the I/O capabilities of their microcontroller-based projects efficiently and cost-effectively.

You May Also Be Interested in

Silicon Labs
IC XPNDR 400KHZ I2C SPI 20QFN
Lowest to $6.0216
Harris Corporation
IC XPNDR PARALLEL 24DIP
Need more? Email Us
SMSC Corporation
LPC SUPER I/O / I/O Expander
Lowest to $14.9993
Harris Corporation
IC XPNDR 40DIP
Lowest to $20.0605
Maxim Integrated
MULTI-PORT I/O EXPANDER
Lowest to $3.9325
Infineon Technologies
IC XPNDR 100KHZ I2C 48SSOP
Lowest to $29.6399
ON Semiconductor
IO EXPANDER / I/O Expander
Lowest to $10.2931
Maxim Integrated
MULTI-PORT I/O EXPANDER
Lowest to $9.5300
Infineon Technologies
IC XPNDR 100KHZ I2C 28SSOP
Lowest to $9.1272

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.0250 $57.4750
46+ $2.4821 $114.1766
70+ $2.4045 $168.3150
97+ $2.3270 $225.7190
125+ $2.2494 $281.1750
167+ $2.0167 $336.7889
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess