EN
  • EN
  • DE

PCA9629PW,118

Part No PCA9629PW,118
Manufacturer NXP / Nexperia
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR CONTROLLER I2C 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Active
Motor Type - Stepper Bipolar, Unipolar
Purpose Controller - Commutation, Direction Management
Technology CMOS
Step Resolution 1 to 1/128
Applications General Purpose
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 16-TSSOP
Win Source Part Number 1086848-PCA9629PW,118
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCA9629PW,118 CAD Model

Description

NXP PCA9629PW,118: Programmable Stepper Motor Driver

The PCA9629PW,118 is a sophisticated stepper motor driver manufactured by NXP Semiconductors, designed to deliver precision and efficiency for a wide range of motor control applications. This integrated circuit is part of the PCA96xx family of programmable stepper motor drivers that offer a versatile solution for controlling stepper motors in industrial and consumer applications.

Key Features

  • Integrated Control: The PCA9629PW,118 has an on-chip programmable PWM controller, which allows for fine-tuning of motor speed and movement without the need for an external microcontroller.
  • Multiple Operation Modes: It supports various modes of operation, including forward and reverse, micro-stepping, and selectable step modes, providing flexibility to meet different application requirements.
  • High Voltage and Current: This device is capable of operating at voltages up to 40V and can drive motors with currents up to 800mA, making it suitable for a diverse range of stepper motors.
  • I2C Interface: The PCA9629PW,118 features an I2C-bus interface for easy communication with microcontrollers, allowing for seamless integration into existing systems.
  • Overtemperature Protection: It includes built-in overtemperature protection, which safeguards the motor driver from potential damage due to overheating.
  • Compact Packaging: Encased in a TSSOP28 package, the PCA9629PW,118 is designed for space-saving on PCBs, ideal for compact electronic assemblies.

Applications

The PCA9629PW,118 is suitable for various applications where precise motor control is essential. This includes, but is not limited to:

  • Office Automation (Printers, Scanners, Copiers)
  • Consumer Electronics (Camera Focusing Mechanisms)
  • Home Appliances (Refrigerator Ice Dispensers, Washing Machines)
  • Industrial Equipment (CNC Machines, Robotic Arms)
  • Automotive (Headlight Positioning, HVAC Control Systems)

With its comprehensive feature set and robust design, the NXP PCA9629PW,118 stepper motor driver is an excellent choice for designers looking to implement a reliable and programmable motor control solution in their products.

You May Also Be Interested in

Infineon Technologies
IKCM15H60GA Infineon Technologies Motor / Motion / Ignition Controllers & Drivers Dual In-Line Intell. Pwr Module; 600V 15 datasheet, inventory, & pricing.
Lowest to $14.5523
NOVOSENSE
H-BRIDGE BRUSHED DC MOTOR DRIVER
Need more? Email Us
Omron
SENSOR THROUGH-BEAM 50CM NPN / Through-Beam Optical Sensor 19.7" (50cm) 1.6' NPN - Open Collector/Light-ON
Need more? Email Us
Infineon Technologies
SPI DSO-36 Gate Drivers RoHS
Lowest to $163.4329
Texas Instruments
DRV8242SQRHLRQ1
Lowest to $5.8209
Analog Devices Inc.
IC MTR DRV BIPOLAR 5.5-26V 48QFN
Lowest to $29.1045
Texas Instruments
11V, 1A BRUSHED DC MOTOR DRIVER / Bipolar Motor Driver NMOS PWM 8-WSON (2x2)
Lowest to $0.2849
NOVOSENSE
4-CHANNEL LOW SIDE DRIVER
Need more? Email Us
NOVOSENSE
H-BRIDGE BRUSHED DC MOTOR DRIVER
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.5516 $67.7580
11+ $11.1192 $122.3112
17+ $10.7715 $183.1155
23+ $10.4250 $239.7750
29+ $10.0774 $292.2446
39+ $9.0344 $352.3416
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,800 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess