EN
  • EN
  • DE

PCA9672D,518

Part No PCA9672D,518
Manufacturer NXP / Nexperia
Catalog Interface - I/O Expanders
Description IC I/O EXPANDER I2C 8B 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Active
Number of I/O 8
Interrupt Output Yes
Features POR
Output Type Push-Pull
Current - Output Source/Sink 100μA, 25mA
Max Frequency 1MHz
Supply Voltage - Operating 2.3 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-SO
Win Source Part Number 112911-PCA9672D,518
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCA9672D,518 CAD Model

Description

Introducing the PCA9672D,518 from NXP Semiconductors

The PCA9672D,518 is a robust and versatile 8-bit I/O expander from the reputable NXP Semiconductors. This innovative product is designed to provide additional I/O capabilities to microcontrollers via the two-line bidirectional I²C-bus (Inter-Integrated Circuit). The integration of this device into your system is a straightforward solution for expanding the available I/O ports, especially beneficial when using microcontrollers with a limited number of pins.

Main Features of the PCA9672D,518

  • I²C-Bus Interface: The device operates as a slave on the I²C-bus, allowing for easy serial communication with the microcontroller, and supports multiple address configurations.
  • 8-bit I/O Ports: It comes with 8 programmable I/O pins that can be used as inputs or outputs, providing the flexibility needed for various applications.
  • Low Standby Current: The PCA9672D,518 is designed for low power consumption, with a very low standby current, making it suitable for battery-powered devices.
  • Wide Operating Voltage: It operates within a voltage range of 2.3V to 5.5V, accommodating a variety of logic levels and making it suitable for interfacing with both 3.3V and 5V systems.
  • High Noise Immunity: The device is built to have a high noise immunity and is unaffected by electromagnetic interference, ensuring reliable performance in challenging environments.
  • Interrupt Output: An interrupt output is provided, which can be configured to reflect the status of the input pins, allowing the microcontroller to react to input changes without the need for constant polling.

The PCA9672D,518 is housed in a small surface-mount package, making it ideal for space-constrained applications. Its compatibility with most microcontrollers, coupled with the ease of I²C communication, makes this I/O expander a highly efficient solution for system designers looking to increase the I/O capabilities without significant hardware changes.

Applications of the PCA9672D,518

With its expansive feature set, the PCA9672D,518 is an excellent choice for a wide range of applications, including:

  • Automotive control systems
  • Industrial automation
  • Robotics
  • Home automation
  • Smart appliances

Whether you're developing complex embedded systems or simple automation projects, the PCA9672D,518 from NXP Semiconductors offers a reliable and efficient solution for your I/O expansion needs.

You May Also Be Interested in

NXP / Nexperia
IC XPND 400KHZ I2C SMBUS 16HVQFN
Lowest to $1.4553
Microchip Technology
IC XPNDR 10MHZ SPI 18SOIC
Need more? Email Us
Diodes Incorporated
IC XPNDR 1MHZ I2C SMBUS 32TQFN
Lowest to $3.5188
Renesas Electronics America
IC XPNDR PARALLEL 44MQFP
Need more? Email Us
Maxim Integrated
IC XPNDR 100KHZ I2C 16SOIC
Need more? Email Us
Diodes Incorporated
IC XPNDR 400KHZ I2C 24TSSOP
Lowest to $2.1982
NXP / Nexperia
IC XPND 400KHZ I2C SMBUS 16TSSOP
Lowest to $0.8732
3Peak
IC XPND I2C SMBUS 1MBPS 20-TSSOP
Lowest to $0.3784
Xinluda Information Technology Co., Ltd.
16 TSSOP-24 I/O Expanders RoHS
Lowest to $0.5645

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.9335 $65.8005
7+ $17.9961 $125.9727
10+ $17.4336 $174.3360
14+ $16.8711 $236.1954
18+ $16.3098 $293.5764
24+ $14.6223 $350.9352
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,740 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess