EN
  • EN
  • DE

PCA9673PW

Part No PCA9673PW
Manufacturer NXP / Nexperia
Description Remote 16-bit I/O expander for Fm+ I2C-bus with interrupt and reset
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1236138-PCA9673PW
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCA9673PW CAD Model

Description

Product Overview: PCA9673PW from NXP Semiconductors

The PCA9673PW is a robust 16-bit I/O expander from NXP Semiconductors, designed to provide additional GPIO (General Purpose Input/Output) interfaces for microcontrollers when the number of available pins on the microcontroller is limited. This particular model comes in a TSSOP28 (Thin Shrink Small Outline Package) which is suitable for surface-mount technology, ensuring a compact footprint on PCBs (Printed Circuit Boards).

Key Features

  • Interface: The device utilizes the I²C-bus interface, supporting standard-mode, fast-mode, and high-speed mode.
  • Expandability: Up to 8 PCA9673PW devices can be connected to a single I²C-bus, allowing for the control of up to 128 I/Os.
  • Voltage Range: It operates within a power supply range of 2.3V to 5.5V, making it versatile for various applications and compatible with most microcontrollers.
  • Output Current: Each I/O can sink or source up to 25 mA, providing sufficient drive capability for many peripheral devices.
  • Polarity Inversion: The PCA9673PW features a polarity inversion register, allowing users to invert the polarity of the I/O pins through software.

Applications

The PCA9673PW is ideally suited for a wide range of applications across various industries. Its ability to expand the number of I/Os makes it perfect for systems that require additional inputs/outputs such as LED displays, keypads, and various other control interfaces. It is commonly used in:

  • Industrial control systems
  • Servers and telecom infrastructure
  • Home automation
  • Consumer electronics

Product Benefits

With its built-in oscillator, no external components are required for its I²C timing, which simplifies design and reduces component count. The PCA9673PW also features an active LOW interrupt output which can be connected to the interrupt logic of the microcontroller. This informs the microcontroller of a change in the input status without the need for constant polling, thereby reducing the microcontroller's workload and power consumption.

Overall, the PCA9673PW from NXP is a powerful, versatile chip that offers a straightforward and cost-effective solution for expanding I/O capabilities within a range of electronic systems.

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4053 $51.0795
36+ $2.7941 $100.5876
56+ $2.7067 $151.5752
77+ $2.6194 $201.6938
99+ $2.5321 $250.6779
133+ $2.2702 $301.9366
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,484 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess