EN
  • EN
  • DE

IRFZ44NS

Part No IRFZ44NS
Manufacturer NXP / Nexperia
Description N-channel enhancement mode TrenchMOS transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1188188-IRFZ44NS
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Application Field Used in Power Management
Ultra Librarian 3D Model Ultra Librarian IRFZ44NS CAD Model

Description

The NXP IRFZ44NS is a high-performance Power MOSFET designed to handle significant power levels and ensure efficient operation in a variety of electronic applications. This device is widely recognized for its low on-resistance and robust thermal performance, making it an ideal choice for power management tasks where efficiency is crucial.

Key Features:

  • Low On-Resistance: The IRFZ44NS features an extremely low on-resistance, Rds(on), which translates to reduced power loss during operation and improved overall efficiency.
  • High-Speed Switching: Engineered for fast switching speeds, this MOSFET is suitable for high-frequency applications, ensuring minimal switching losses and better performance in power conversion and regulation circuits.
  • Advanced Process Technology: Utilizing NXP's latest advancements in process technology, the IRFZ44NS offers superior reliability and performance, which is essential for demanding power applications.
  • Robust Thermal Performance: With an excellent thermal design, the device can handle higher currents and dissipate heat effectively, ensuring stable operation under varying environmental conditions.
  • Dynamic dv/dt Rating: The MOSFET comes with a robust dv/dt rating, providing improved ruggedness when exposed to high dv/dt stresses in applications such as motor control and power supplies.

Applications:

The versatility of the NXP IRFZ44NS makes it suitable for a wide range of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • DC-DC Converters
  • Motor Drives
  • Battery Management Systems
  • Power Inverters
  • Automotive and Industrial Applications

Specifications:

Parameter Value
VDS 55V
ID 49A
Rds(on) 17.5mΩ
Package TO-263

For designers and engineers looking for a reliable and efficient power management solution, the NXP IRFZ44NS Power MOSFET is an excellent choice that balances performance with durability.

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7277 $50.9390
170+ $0.5971 $101.5070
260+ $0.5784 $150.3840
360+ $0.5598 $201.5280
465+ $0.5411 $251.6115
620+ $0.4851 $300.7620
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,000 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess