EN
  • EN
  • DE

24AA024H-I/MS

Part No 24AA024H-I/MS
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 2KBIT 400KHZ 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Memory Format EEPROM
Technology EEPROM
Memory Size 2Kb (256 x 8)
Max Frequency 400kHz
Access Time 900ns
Supply Voltage - Operating 1.7 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 075128-24AA024H-I/MS
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 24AA024H-I/MS CAD Model

Description

Product Overview: 24AA024H-I/MS from Microchip Technology

The 24AA024H-I/MS is a high-quality EEPROM (Electrically Erasable Programmable Read-Only Memory) device from Microchip Technology, a leading provider of microcontroller and analog semiconductors. This particular EEPROM offers 2 Kbits (256 x 8) of memory and operates at a voltage range of 1.7V to 5.5V, making it suitable for a wide range of applications, including those that require low-power operations.

Key Features

  • Memory Size: 2 Kbits (256 x 8)
  • Interface Type: I2C (2-Wire)
  • Operating Voltage Range: 1.7V to 5.5V
  • Temperature Range: -40°C to +85°C (Industrial)
  • Packaging: 8-pin MSOP (Micro Small Outline Package)
  • Page Write Time: 5 ms max
  • Write Cycle Time: 5 ms typical
  • Endurance: 1 million write cycles
  • Data Retention: Greater than 200 years

The 24AA024H-I/MS supports a bidirectional data transfer protocol and is optimized for robust performance, high reliability, and low-power consumption. The I2C interface facilitates easy integration into most microcontroller-based systems and allows for a seamless communication channel between the memory and the host controller.

Applications

The versatility of the 24AA024H-I/MS EEPROM makes it ideal for a variety of applications, including:

  • Consumer Electronics
  • Automotive Systems
  • Industrial Controls
  • Medical Devices
  • Smart Cards
  • Networking Equipment

This EEPROM device is also equipped with a hardware write-protect feature, which ensures the protection of data against inadvertent write operations that may occur during power transitions or system malfunctions. The 24AA024H-I/MS is designed for applications that require high data integrity and reliability over an extended period.

Microchip Technology's commitment to quality ensures that the 24AA024H-I/MS EEPROM not only meets the rigorous demands of modern electronics but also provides a cost-effective solution for non-volatile memory storage. Its small form factor and low power consumption make it an excellent choice for portable and battery-powered applications.

You May Also Be Interested in

Fairchild/ON Semiconductor
EEPROM, 256X16, SERIAL, CMOS / EEPROM Memory IC 4Kb (512 x 8, 256 x 16) SPI 250 kHz 8-TSSOP
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 1 MHz 8-SOIC
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC EEPROM 2KBIT 3MHZ 8SOIC
Lowest to $0.3269
Greenliant
GLS29EE Series 1 Mbit (128 K x 8) 5 V 70 ns Page-Write Flash EEPROM - TSOP-32
Lowest to $138.5294
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (64 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
ABLIC U.S.A. Inc.
IC EEPROM 256KBIT I2C 8TSSOP / EEPROM Memory IC 256Kb (32K x 8) I²C 1 MHz 500 ns 8-TSSOP
Lowest to $2.2681
ON Semiconductor
IC EEPROM 64KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 64Kb (8K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $1.4338
Renesas Electronics America
8K X 8 EEPROM 3V 100 ns PDSO28
Need more? Email Us
ON Semiconductor
IC EEPROM 8KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 8Kb (1K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.1411 $62.7605
125+ $0.9367 $117.0875
195+ $0.9067 $176.8065
265+ $0.8778 $232.6170
345+ $0.8489 $292.8705
460+ $0.7611 $350.1060
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess