EN
  • EN
  • DE

PCAL6524EVJ

Part No PCAL6524EVJ
Manufacturer NXP / Nexperia
Catalog Interface - I/O Expanders
Description ULTRA LOW-VOLTAGE TRANSLATING 24
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features I/O Expander 24 I²C 1 36-VFBGA (2.6x2.6)
Manufacturer NXP
Package Reel - TR
Number of I/O 24
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 36-VFBGA
Case / Package 36-VFBGA (2.6x2.6)
Family Name PCAL6524
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 935331941118, 568-13621-6, 568-13621-1, 568-13621-2
Quantity per package 5000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 888731-PCAL6524EVJ
Ultra Librarian 3D Model Ultra Librarian PCAL6524EVJ CAD Model

Description

The PCAL6524EVJ by NXP Semiconductors is a feature-rich, 24-bit General Purpose Input/Output (GPIO) expander with an I²C-bus/SMBus interface that offers a versatile expansion to any microcontroller or processor with limited GPIOs. This advanced expander is designed for high-performance I²C-bus applications, operating at interface speeds up to 1 MHz, and is compliant with the I²C-bus Fast-mode Plus specification.

With 24 I/O pins that can be configured individually as either inputs or outputs, the PCAL6524EVJ provides the flexibility needed for complex electronic systems. The device also features an interrupt output which can be configured to reflect the status of inputs, thereby providing a mechanism for the host controller to respond to input changes without the need for constant polling, enhancing system efficiency.

Each I/O has its own dedicated configuration, input, output, and polarity inversion register, allowing for a highly customizable and sophisticated interface. Additionally, the PCAL6524EVJ supports hardware reset input (RESET) which resets the registers to their default state, simplifying the recovery from error conditions.

The robust design of the PCAL6524EVJ ensures that it can operate across a wide temperature range, making it suitable for industrial applications. It is also available in a TSSOP48 package, which is conducive to space-constrained applications while providing ample I/O expansion.

Key features of the PCAL6524EVJ include:

  • 24 configurable I/O pins
  • Fast-mode Plus I²C-bus interface
  • Interrupt output for input change notification
  • Individual I/O configuration
  • Polarity inversion register
  • Hardware RESET input
  • Wide operating temperature range
  • Space-saving TSSOP48 package

The PCAL6524EVJ is ideal for expanding the I/O capabilities of microcontrollers in a variety of applications, including mobile devices, gaming devices, industrial control systems, and any other system that requires additional GPIOs with minimal design complexity.

You May Also Be Interested in

MaxLinear Inc
IC XPNDR 400KHZ I2C SMBUS 24QFN
Lowest to $9.8599
NXP / Nexperia
Interface - I/O Expanders I/O EXPANDER I2C
Lowest to $1.6302
Diodes Incorporated
IC XPNDR 100KHZ I2C 46QFN
Lowest to $5.5643
NXP / Nexperia
Interface - I/O Expanders 16-BIT I2C FM TP GPIO INT PU
Lowest to $1.3517
NXP / Nexperia
IC XPND 400KHZ I2C SMBUS 16HVQFN
Lowest to $1.4553
NXP / Nexperia
Interface - I/O Expanders 8BIT I2C/SMBUS I/O
Lowest to $10.1866
3Peak
16 I2C TSSOP-24 I/O Expanders RoHS
Lowest to $0.3493
Nexperia USA Inc.
I2C
Lowest to $17.4627
Kinetic
LOW VOLTAGE 24-BIT I2C-BUS I/O E
Lowest to $3.0135

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6523 $57.8305
75+ $1.3558 $101.6850
115+ $1.3134 $151.0410
160+ $1.2710 $203.3600
205+ $1.2287 $251.8835
275+ $1.1016 $302.9400
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,893 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess