EN
  • EN
  • DE

PCB80C562-16WP

Part No PCB80C562-16WP
Manufacturer NXP / Nexperia
Description Single-chip 8-bit microcontroller
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1236161-PCB80C562-16WP
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PCB80C562-16WP CAD Model

Description

NXP PCB80C562-16WP Microcontroller

The NXP PCB80C562-16WP is a high-performance microcontroller designed for a wide range of industrial, automotive, and consumer applications. This robust 8-bit microcontroller is based on the versatile 80C51 architecture, renowned for its reliability and ease of use. It operates at a maximum frequency of 16 MHz, providing the perfect balance between power consumption and processing speed.

Featuring 256 bytes of RAM and 8KB of on-chip ROM, the PCB80C562-16WP is well-equipped for complex tasks that require efficient data processing and storage. The microcontroller also supports an expanded range of external memory, ensuring that it can handle applications with extensive code or data storage requirements.

One of the key advantages of the PCB80C562-16WP is its rich set of peripherals. It includes two standard 16-bit timer/counters, which can be used for precise time measurements, event counting, or interval timing. Additionally, it boasts a full-duplex serial communication interface that enables easy data exchange with other devices, making it ideal for networked systems.

The device's versatile I/O capabilities are another highlight, with 32 I/O lines that allow it to interface with a wide range of sensors, actuators, and other electronic components. This flexibility makes it an excellent choice for custom-designed applications that require specific hardware interactions.

For enhanced system stability, the NXP PCB80C562-16WP features a power-on reset function and a watchdog timer, which help to maintain operation even under adverse conditions. The microcontroller also supports power-saving modes, making it suitable for battery-operated devices where energy efficiency is critical.

With its robust design and comprehensive feature set, the NXP PCB80C562-16WP stands out as a reliable and versatile microcontroller choice for developers and engineers. Whether it's being used in automation systems, automotive electronics, or consumer gadgets, this microcontroller provides a solid foundation for building sophisticated and high-performing applications.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.8378 $59.5938
50+ $2.3285 $116.4250
77+ $2.2557 $173.6889
106+ $2.1830 $231.3980
137+ $2.1102 $289.0974
184+ $1.8919 $348.1096
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess