The NXP PCF1252-0T/F4 is a sophisticated supervisory circuit designed for microcontroller system monitoring. This compact and efficient component ensures that your system remains functional and reliable under various conditions. Ideal for use in a wide range of applications, from automotive to industrial control systems, the PCF1252-0T/F4 is a testament to NXP's commitment to quality and innovation.
Key Features
- Voltage Monitoring: The PCF1252-0T/F4 offers precise voltage monitoring capabilities, ensuring that your system operates within safe voltage levels at all times.
- Low Power Consumption: Designed for energy-efficient operations, this supervisory circuit minimizes power usage, making it suitable for battery-operated devices.
- Adjustable Timing: With its built-in programmable delay timer, the PCF1252-0T/F4 provides flexibility in setting the timing for your system's monitoring needs.
- High Accuracy: The device features a high level of accuracy in its monitoring functions, giving you peace of mind that your system parameters are being tracked precisely.
- Compact Form Factor: Its small size makes it easy to integrate into various designs without requiring significant board space.
Applications
The versatility of the NXP PCF1252-0T/F4 makes it an ideal choice for a variety of applications. It is commonly used in:
- Microcontroller systems
- Automotive electronics
- Industrial control systems
- Portable/battery-powered devices
- Smart home automation
Technical Specifications
Parameter
Value
Supply Voltage Range
1.0V to 5.5V
Operating Temperature
-40°C to +85°C
Package
SOT23-5
Quality and Reliability
High standards in line with NXP's reputation
Whether you are designing a new system or upgrading an existing one, the NXP PCF1252-0T/F4 provides the reliability and performance you need to ensure your application runs smoothly.