EN
  • EN
  • DE
  • IT

PCF2119SU/2/F2

Part No PCF2119SU/2/F2
Manufacturer NXP / Nexperia
Catalog PMIC - Display Drivers
Description IC LCD CTLR/DRIVER UNCASED
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Active
Display Type LCD
Configuration 7 Segment + DP, 14 Segment + DP + AP, Dot Matrix
Digits or Characters 16 Characters, 32 Characters, 40 Elements
Operating Supply Current 35μA
Supply Voltage - Operating 1.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package Die
Win Source Part Number 045640-PCF2119SU/2/F2
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCF2119SU/2/F2 CAD Model

Description

The PCF2119SU/2/F2 is a sophisticated LCD controller/driver designed by NXP Semiconductors, aimed at delivering a versatile interface and display solution for a wide array of applications. This integrated circuit is capable of controlling and driving complex liquid crystal displays with ease, making it an ideal choice for advanced user interfaces that require high-quality visual feedback.

Key Features:

  • Multi-Line Display: Supports up to 4 lines of text, providing ample space for displaying information clearly and effectively.
  • Character Generator: Comes with an onboard ROM character generator, which includes a range of standard alphanumeric characters and symbols to simplify the process of displaying text.
  • Multiple Font Formats: The device supports various font formats, enabling the customization of text appearance to suit specific application needs.
  • Extended Temperature Range: Designed to operate reliably in a wide temperature range, making it suitable for industrial applications that may experience extreme conditions.
  • Low Power Consumption: The PCF2119SU/2/F2 is optimized for low power consumption, extending the battery life of portable devices.
  • Interface Options: Features multiple interface options including I2C and SPI, allowing for flexible communication with microcontrollers or processors.

Applications:

The PCF2119SU/2/F2 is versatile enough to be used in a variety of devices and applications, such as:

  • Industrial control panels
  • Medical equipment
  • Home appliances
  • Automotive dashboards
  • Portable instruments

Product Specifications:

Parameter Value Supply Voltage 2.5V to 5.5V Operating Temperature -40°C to +85°C Package SOP Mounting Type Surface Mount

With its robust feature set and reliability, the PCF2119SU/2/F2 from NXP Semiconductors stands out as a premium choice for developers looking to implement a high-performance LCD interface in their products.

You May Also Be Interested in

ON Semiconductor
FLUORESCENT DISPLAY CONTROLLER,
Lowest to $3.5143
Texas Instruments
IC DRVR 7 SEGMENT 1 DIGIT 16SOIC
Lowest to $0.3481
Texas Instruments
CMOS BCD-TO-7-SEGMENT LED LATCH
Lowest to $53.1163
Texas Instruments
IC DRVR DISPL CONTROLLR 201NFBGA
Lowest to $47.9974
Maxim Integrated
IC DECODR/DVR LED 8DIGIT 28PLCC
Lowest to $38.7486
Texas Instruments
IC DRVR 7 SEGMENT 16SO
Lowest to $0.8797
Harris Corporation
4 DIGIT UP/DOWN COUNTER
Lowest to $100.3368
OSRAM Opto Semiconductors Inc.
IC DRVR 7 SEGMNT 8 DIGIT 24SOIC / LED Driver 24-SOIC
Lowest to $70.0699
OSRAM Opto Semiconductors Inc.
IC DRVR 7 SEGMNT 8 DIGIT 24SOIC / LED Driver 24-SOIC
Lowest to $7.3321

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess