EN
  • EN
  • DE

PCF50610HN/01

Part No PCF50610HN/01
Manufacturer NXP / Nexperia
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NXP
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 833497-PCF50610HN/01
Ultra Librarian 3D Model Ultra Librarian PCF50610HN/01 CAD Model

Description

Introducing the PCF50610HN/01 Power Management IC by NXP

The PCF50610HN/01 is a sophisticated power management integrated circuit (PMIC) designed by NXP Semiconductors, tailored to meet the demanding requirements of modern portable devices. This highly integrated solution is engineered to deliver efficient power distribution and management, ensuring extended battery life and reliable performance for mobile phones, PDAs, and other handheld devices.

Key Features:

  • Multiple Power Outputs: The PCF50610HN/01 features a range of output voltages, including multiple regulated voltages that are essential for powering various subsystems within portable electronics.
  • High Efficiency: With its advanced design, this PMIC ensures high-efficiency power conversion, which translates to longer battery life and reduced heat generation.
  • Integrated Charging Control: The device includes an integrated battery charging control unit that supports both USB and AC adapter charging, providing flexible and convenient charging options.
  • Smart Power Management: It offers intelligent power management capabilities, including dynamic voltage scaling and power gating, to minimize power consumption during idle or low-activity states.
  • Compact Form Factor: The PCF50610HN/01 comes in a compact HVQFN package, making it an ideal choice for space-constrained applications.

Advanced Functionality:

The PMIC is equipped with a variety of features that enhance device functionality and user experience. These include an embedded real-time clock (RTC), an audio amplifier, and an I2C-bus interface for communication with the host processor. The RTC ensures accurate timekeeping, while the audio amplifier enhances multimedia capabilities without the need for additional external components.

Protection Features:

Safety is a top priority for any power management solution, and the PCF50610HN/01 does not disappoint. It incorporates over-voltage, over-current, and thermal protection mechanisms to safeguard the device and the battery from potential damage caused by abnormal operating conditions.

Conclusion:

The PCF50610HN/01 from NXP is a versatile and robust power management solution that offers a comprehensive set of features designed to optimize power usage in portable devices. Its integration of multiple power outputs, high-efficiency operation, and advanced protective features make it an excellent choice for manufacturers looking to enhance the performance and reliability of their mobile offerings.

You May Also Be Interested in

Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess