EN
  • EN
  • DE

PCF51AC256BCLKE

Part No PCF51AC256BCLKE
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 80LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Coldfire V1 series Microcontroller IC 32-Bit 50MHz 256KB (256K x 8) FLASH 80-LQFP (14x14)
Manufacturer NXP
Series MCF51AC
Package Tray
Part Status Obsolete
Core Processor Coldfire V1
Core Size 32-Bit
Speed 50MHz
Connectivity I2C, SCI, SPI
Peripherals LVD, PWM, WDT
Number of I/O 69
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
Supply Voltage 2.7V ~ 5.5V
Data Converters A/D 24x12b
Oscillator Type External
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 80-LQFP
Case / Package 80-LQFP (14x14)
Family Name PCF51
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A001A3
HTSUS 8542.31.0001
Quantity per package 90
Popularity High
Supply and Demand Status Balance
Win Source Part Number 930102-PCF51AC256BCLKE
Ultra Librarian 3D Model Ultra Librarian PCF51AC256BCLKE CAD Model

Description

The NXP PCF51AC256BCLKE is a high-performance microcontroller unit (MCU) designed to cater to a wide range of embedded applications. This MCU is part of NXP's Flexis series of controllers, which are known for their exceptional integration and versatility. The PCF51AC256BCLKE is built on the V1 ColdFire core and offers a perfect blend of 32-bit performance with the simplicity and low-power consumption of an 8/16-bit architecture, making it an ideal choice for industrial control, medical devices, automotive systems, and many other applications.

Key Features of PCF51AC256BCLKE

  • Core: V1 ColdFire core with up to 50.33 MHz CPU speed.
  • Memory: 256 KB flash memory and 32 KB RAM, providing ample space for complex applications and data handling.
  • Communication Interfaces: Includes a rich set of communication options such as I2C, SPI, and UARTs, facilitating easy integration with peripheral devices and systems.
  • Timers: Multiple timing systems including an 8-channel timer/pulse-width modulator (TPM), 2-channel quadrature decoder/timer, and a real-time counter.
  • Analog Features: Equipped with a 12-bit analog-to-digital converter (ADC) with up to 16 channels, providing precise analog signal measurement capabilities.
  • Package: Available in a 64 LQFP package, which is suitable for space-constrained applications while still offering sufficient I/O options.
  • Operating Voltage: Supports an operating voltage range from 2.7V to 5.5V, ensuring compatibility with various power systems and allowing for battery-operated designs.
  • Temperature Range: Capable of operating within the industrial temperature range of -40°C to +85°C, making it reliable in extreme conditions.
  • Development Support: Backed by NXP's comprehensive development tools, software libraries, and application notes, which help in reducing development time and cost.

Applications

With its robust feature set and flexible interfacing options, the NXP PCF51AC256BCLKE MCU is well-suited for a variety of applications, including:

  • Industrial Control Systems
  • Medical Instrumentation
  • Automotive Control Units
  • Home Automation
  • Consumer Electronics
  • Internet of Things (IoT) Devices

The NXP PCF51AC256BCLKE provides a reliable and efficient solution for designers seeking a microcontroller with a strong balance of processing power, peripheral integration, and ease of use.

You May Also Be Interested in

Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess