The NXP PCF7341ATT is a sophisticated, highly integrated circuit designed to serve as a Remote Keyless Entry (RKE) system-on-chip solution. This versatile device is tailored for use in the automotive industry, providing a reliable and secure method of controlling access to vehicles without the need for traditional keys.
Key Features:
- Multiple Modulation and Frequency Options: The PCF7341ATT supports ASK and FSK modulation, and can operate at several frequencies including 315MHz, 433MHz, 868MHz, and 915MHz, making it adaptable to global RKE system standards.
- Enhanced Security: With advanced encryption and rolling code technology, the device ensures that each transmission is secure, reducing the risk of unauthorized access and code grabbing.
- Low Power Consumption: Designed for battery-operated devices, the PCF7341ATT features a low power consumption mode that extends the battery life of the key fob, ensuring longer periods of operation without the need for battery replacement.
- Integrated Components: The chip includes an RF transmitter, EEPROM memory, and a microcontroller, providing a comprehensive solution that simplifies design and reduces the need for additional components.
- Flexible Interface: It offers a user-friendly interface, which allows for easy integration with external microcontrollers and other components within the vehicle's electronic system.
Applications:
The PCF7341ATT is primarily used in automotive RKE systems but can also be applied in a range of other wireless control systems. Its robust security features make it suitable for applications that require secure access control, such as garage door openers, alarm systems, and other consumer electronics that utilize remote control functionalities.
Why Choose PCF7341ATT?
Manufactured by NXP, a leader in automotive semiconductor solutions, the PCF7341ATT represents a blend of performance, security, and convenience. Its integration capabilities and low power consumption make it an excellent choice for designers looking to develop advanced RKE systems with a focus on user experience and vehicle security.