EN
  • EN
  • DE

TC4864EUA

Part No TC4864EUA
Manufacturer Microchip Technology
Catalog OEM Parts (T - Z)
Description IC Audio Amp .74W Mono Ab 8MSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1098203-TC4864EUA
Categories OEM Parts(T-Z)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TC4864EUA CAD Model

Description

Overview of Microchip Technology's TC4864EUA

The TC4864EUA is a versatile and high-performance product from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This precision device is designed to cater to a broad range of applications, from industrial automation to consumer electronics, offering reliability and efficiency for designers and engineers.

Key Features

  • High Accuracy: The TC4864EUA boasts exceptional accuracy, ensuring that it meets the stringent requirements for critical applications where precision is paramount.
  • Low Power Consumption: With an emphasis on energy efficiency, this product is ideal for battery-powered devices, contributing to longer operation times and reduced environmental impact.
  • Robust Design: Engineered to withstand harsh environments, the TC4864EUA provides consistent performance even under challenging conditions, making it suitable for outdoor or industrial applications.
  • Compact Form Factor: The small footprint of the TC4864EUA allows for integration into space-constrained designs without sacrificing functionality or performance.

Applications

The TC4864EUA from Microchip Technology is adept at serving a multitude of applications, including:

  • Automotive systems
  • Industrial control circuits
  • Portable and wearable technology
  • Medical devices
  • Power management solutions

Technical Specifications

With a focus on technical excellence, the TC4864EUA incorporates the following specifications:

  • Operating Voltage Range: (specify range)
  • Operating Temperature Range: (specify range)
  • Package Type: (specify package)
  • Communication Protocol: (specify protocol if applicable)

Quality and Support

Microchip Technology is committed to delivering high-quality products. The TC4864EUA is backed by Microchip's renowned customer support and service, ensuring that clients have access to the resources they need to successfully integrate this product into their designs.

For more detailed information, including datasheets, reference designs, and ordering options for the TC4864EUA, please visit the official Microchip Technology website or contact their sales representatives.

You May Also Be Interested in

Kemet
Need more? Email Us
Kemet
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Lucent
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Lucent
Need more? Email Us
STMicroelectronics
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess