EN
  • EN
  • DE
  • IT

PCF7947AT/1081/CM:

Part No PCF7947AT/1081/CM:
Manufacturer NXP / Nexperia
Catalog RF Transmitters
Description IC MCU TRANSPONDER 14SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transmitters
Mfr NXP
Package Tape & Reel
Product Status Obsolete
Programmable Not Verified
Mounting Type Surface Mount
Package / Case 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package 14-SO
Base Product Number PCF79
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 791529-PCF7947AT/1081/CM:
Ultra Librarian 3D Model Ultra Librarian PCF7947AT/1081/CM: CAD Model

Description

The PCF7947AT/1081/CM is a sophisticated integrated circuit (IC) from NXP Semiconductors, designed to cater to the advanced demands of the automotive industry, particularly in vehicle security systems. This IC is part of NXP's broad portfolio of products that offer high-security features, robust performance, and convenience for both car manufacturers and end-users.

At the heart of the PCF7947AT/1081/CM is an advanced RISC-based microcontroller, which is complemented by a range of features that make it particularly suitable for use in remote keyless entry (RKE) systems. The IC includes a transponder chip that employs advanced encryption algorithms to ensure secure communication between the vehicle and the key fob. This high level of security is crucial in preventing unauthorized access and ensuring the vehicle's safety.

The PCF7947AT/1081/CM is also equipped with an immobilizer function, which is a critical component of modern vehicle security systems. The immobilizer ensures that the engine can only be started when the correct key, with the right encrypted code, is present. This feature significantly reduces the risk of vehicle theft, as it makes it extremely difficult for thieves to bypass the system without the unique key.

Designed for ease of integration, the IC comes in a small package that allows for a compact and efficient design of the key fob. This is particularly important as modern vehicle designs demand smaller and more streamlined components. The PCF7947AT/1081/CM also offers low power consumption, which is an essential feature for battery-operated devices like remote key fobs, ensuring a longer battery life and reducing the need for frequent replacements.

In conclusion, the PCF7947AT/1081/CM from NXP Semiconductors is a top-of-the-line product for automotive security applications. Its combination of a powerful microcontroller, advanced security features, and low power consumption makes it an ideal choice for car manufacturers looking to provide their customers with secure and convenient vehicle access solutions.

You May Also Be Interested in

Atmel
TRANSMITTER ASK/FSK 433MHZ 8TSSO
Lowest to $1.8365
Silicon Labs
Lowest to $2.6115
STMicroelectronics
IC TRANSMITTER RF 1GHZ 20VFQFPN
Lowest to $14.3382
Silicon Labs
IC FM RADIO TRANSMITTER 20-QFN
Lowest to $4.3657
Silicon Labs
IC FM RADIO TRANSMITTER 20UQFN
Lowest to $73.3083
Silicon Labs
IC TX 27-960MHZ FSK 3.6V 10MSOP
Lowest to $1.5682
Silicon Labs
Lowest to $68.2767
Atmel
TRANSMITTER ASK/FSK 433MHZ 8TSSO
Lowest to $1.3537
Silicon Labs
IC TX 27-960MHZ FSK 3.6V 14SOIC
Lowest to $1.0612

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess