EN
  • EN
  • DE

PCF7952LTT/M1CC15,

Part No PCF7952LTT/M1CC15,
Manufacturer NXP / Nexperia
Catalog RF Transmitters
Description RF TRANSMITTER UHF 24TSSOP / RF Transmitter UHF Antenna 24-TSSOP (0.173", 4.40mm Width)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transmitters
Mfr NXP
Package Tape & Reel
Product Status Active
Programmable Not Verified
Applications Remote Keyless Entry
Modulation or Protocol UHF
Memory Size 512B RAM, 1kB EEPROM, 8kB ROM
Mounting Type Surface Mount
Package / Case 24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 24-TSSOP
Base Product Number PCF7952
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 888742-PCF7952LTT/M1CC15,
Ultra Librarian 3D Model Ultra Librarian PCF7952LTT/M1CC15, CAD Model

Description

The NXP PCF7952LTT/M1CC15 is a state-of-the-art integrated circuit (IC) designed for advanced applications in the automotive industry, particularly in the realm of vehicle security and access. This highly sophisticated IC is part of NXP's broad portfolio of products that are engineered to deliver security, convenience, and innovation to modern vehicles.

Key Features

  • Advanced Security: The PCF7952LTT/M1CC15 incorporates cutting-edge security features to prevent unauthorized access and cloning. This makes it an ideal choice for applications such as keyless entry systems, where security is paramount.
  • High Integration: This IC integrates multiple functions into a single chip, which simplifies design, reduces the number of components required, and leads to cost savings for manufacturers.
  • Low Power Consumption: Designed with power efficiency in mind, it helps in extending the battery life of vehicle key fobs and other battery-powered devices.
  • Versatile Applications: While primarily used in automotive security systems, this IC's versatility allows it to be employed in a range of applications within the vehicle, including immobilizers and passive keyless entry systems.

Technical Specifications

Parameter Value Product Category Integrated Circuits (ICs) Manufacturer NXP Semiconductors Part Number PCF7952LTT/M1CC15 Package / Case QFN Operating Temperature Specified by Manufacturer Supply Voltage Specified by Manufacturer Frequency Specified by Manufacturer

The NXP PCF7952LTT/M1CC15 is tailored to meet the rigorous demands of the automotive sector, offering manufacturers a reliable and secure solution for vehicle access systems. With its integrated features and energy-efficient design, it represents a smart investment for automotive applications that require the highest levels of security and performance.

You May Also Be Interested in

Micrel
QwikRadio® ASK Transmitter
Lowest to $0.8493
Rohm Semiconductor
FM stereo transmitter IC for audio systems
Lowest to $9.5969
Atmel
UHF ASK/FSK TRANSMITTER
Need more? Email Us
Maxim Integrated
RF TRANSMITTER 120-235MHZ 48QFN
Lowest to $11.0118
Infineon Technologies
434 MHz ASK/FSK Transmitter in 10-pin Package
Lowest to $2.0178
Atmel
UHF ASK/FSK Transmitter
Lowest to $2.2869
Microchip Technology
IC XMITTER UHF 868-928MHZ 8TSSOP
Lowest to $2.3284
NXP / Nexperia
RF TX IC FSK 315/434MHZ 32QFN
Lowest to $3.2282
Atmel
UHF ASK/FSK Transmitter
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $67.0974 $67.0974
3+ $55.0542 $165.1626
4+ $53.3333 $213.3332
5+ $51.6135 $258.0675
6+ $49.8925 $299.3550
8+ $44.7320 $357.8560
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,850 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess