EN
  • EN
  • DE
  • IT

PCF7991AT/1081/M,1

Part No PCF7991AT/1081/M,1
Manufacturer NXP / Nexperia
Catalog RFID, RF Access, Monitoring ICs
Description IC RFID TRANSP 4-16MHZ 14SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RFID, RF Access, Monitoring ICs
Mfr NXP
Package Tape & Reel
Product Status Active
Type RFID Transponder
Frequency 4MHz ~ 16MHz
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package 14-SO
Base Product Number PCF7991
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 503321-PCF7991AT/1081/M,1
Ultra Librarian 3D Model Ultra Librarian PCF7991AT/1081/M,1 CAD Model

Description

NXP PCF7991AT/1081/M,1 Transponder IC

The NXP PCF7991AT/1081/M,1 is a highly integrated transponder IC designed for use in passive keyless entry (PKE) and radio-frequency identification (RFID) applications. This advanced component from NXP Semiconductors is built to provide secure communication and identification in a compact, power-efficient package.

Key Features:

  • Multi-protocol Support: The PCF7991AT/1081/M,1 supports a wide range of modulation and coding schemes, making it versatile for various RFID systems and standards.
  • Low Power Consumption: Engineered for battery-powered applications, this transponder IC exhibits low power consumption, helping to extend the life of the device it's embedded in.
  • Security Features: It includes advanced security protocols to prevent unauthorized access and cloning, ensuring secure communication between the transponder and reader.
  • High Sensitivity: The IC is designed for high sensitivity, enabling reliable operation even in environments with weak signal strength or at extended ranges.
  • Configurable Memory: With its user-configurable memory, the PCF7991AT/1081/M,1 can be tailored to specific applications, storing necessary data securely.

Applications:

The NXP PCF7991AT/1081/M,1 is ideal for a variety of applications that require secure and passive wireless communication. These include:

  • Vehicle immobilizers
  • Passive keyless entry systems
  • Access control systems
  • Asset tracking
  • Identification tags for animals

Technical Specifications:

For detailed technical specifications, designers and engineers should refer to the official datasheet provided by NXP Semiconductors. The datasheet provides comprehensive information on the electrical characteristics, programming instructions, and application guidelines necessary to integrate the PCF7991AT/1081/M,1 into their designs.

Overall, the NXP PCF7991AT/1081/M,1 transponder IC stands out as a robust and secure solution for developers looking to incorporate passive RFID functionality into their products. Its combination of versatility, low power consumption, and advanced security features make it a top choice for smart and connected devices in today's IoT landscape.

You May Also Be Interested in

NXP / Nexperia
NFC FRONTEND SUPPORTING CHALLENG / RFID Reader/Transponder IC 13.56MHz FeliCa NFC SPI 2.4V ~ 6V 64-VFBGA
Lowest to $17.0906
STMicroelectronics
IC RFID TRANSP 13.56MHZ 8SO
Lowest to $2.0561
NXP / Nexperia
512-bit user memory (G2XM only)
Lowest to $0.5454
Microchip Technology
IC RFID TRANSP 100-150KHZ WAFER
Lowest to $0.3862
NXP / Nexperia
IC NFC CONTROLLER SPI HVQFN40
Need more? Email Us
STMicroelectronics
IC RFID TRANSP 13.56MHZ 8TSSOP
Lowest to $2.0374
NXP / Nexperia
UCODE G2iL and G2iL+
Lowest to $0.2021
NXP / Nexperia
IC NFC CONTROLLER I2C HVQFN40
Lowest to $4.1621
STMicroelectronics
IC RFID TRANSP 13.56MHZ 8UFDFPN / RFID Transponder IC 13.56MHz ISO 14443, NFC I²C 2.7V ~ 5.5V 8-UFDFN Exposed Pad
Lowest to $3.1045

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.7858 $50.1444
44+ $2.2858 $100.5752
68+ $2.2143 $150.5724
94+ $2.1429 $201.4326
121+ $2.0715 $250.6515
162+ $1.8572 $300.8664
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 47,210 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess