EN
  • EN
  • DE
  • IT

PCF7991AT/1081/N

Part No PCF7991AT/1081/N
Manufacturer NXP / Nexperia
Catalog RFID, RF Access, Monitoring ICs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID
Family RFID,RF Access,Monitoring ICs
Manufacturer NXP
Win Source Part Number 345560-PCF7991AT/1081/N
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PCF7991AT/1081/N CAD Model

Description

The NXP PCF7991AT/1081/N is a versatile RFID (Radio-Frequency Identification) transponder IC designed for use in a wide range of applications requiring secure and reliable wireless communication. This advanced integrated circuit is a key component in systems that need to perform identification and tracking tasks, such as access control, asset management, and contactless payment systems.

Key Features

  • Frequency: Operates at 125 kHz, a common frequency for low-power RFID applications, ensuring compatibility with existing infrastructures and readers.
  • Modulation Techniques: Supports ASK (Amplitude Shift Keying) and FSK (Frequency Shift Keying) modulation techniques, providing flexibility in communication protocols and enhancing data integrity during transmission.
  • Security: Equipped with advanced security features, including a unique ID and multi-purpose memory, which can be locked to prevent unauthorized access to sensitive data.
  • Power Source: This passive RFID transponder IC does not require an internal power source, as it draws the necessary energy from the reader's interrogating signal, making it ideal for low-maintenance and long-lasting applications.
  • Package: Comes in a small, leadless HVSON-8 package, which is ideal for space-constrained applications and ensures robust performance even in harsh environmental conditions.

Applications

The PCF7991AT/1081/N is suitable for a variety of applications, including:

  • Access control systems (e.g., keyless entry, security badges)
  • Animal identification tags
  • Asset tracking and inventory management
  • Automotive immobilizer systems
  • Contactless smart cards and tokens

Product Specifications

Attribute Value Manufacturer NXP Semiconductors Part Number PCF7991AT/1081/N Frequency 125 kHz Modulation ASK, FSK Package HVSON-8

For further information, datasheets, and support, please visit the official NXP Semiconductors website.

You May Also Be Interested in

NXP / Nexperia
IC NFC CONTROLLER I2C HVQFN40
Lowest to $4.1621
NXP / Nexperia
IC RFID RDR/TRAN 13.56MZ 40HVQFN
Lowest to $5.2782
NXP / Nexperia
IC RFID READER 13.56MHZ 32HVQFN
Lowest to $2.3017
STMicroelectronics
IC RFID TRANSP 13.56MHZ 8TSSOP
Lowest to $2.0374
STMicroelectronics
IC RFID TRANSP 13.56MHZ 8UFDFPN / RFID Transponder IC 13.56MHz ISO 14443, NFC I²C 2.7V ~ 5.5V 8-UFDFN Exposed Pad
Lowest to $3.1045
NXP / Nexperia
UCODE G2iL and G2iL+
Lowest to $0.2021
STMicroelectronics
NFC/RFID Tag and Transponder IC 13553kHz to 13567kHz 64Kbit 8-Pin SO N T/R / NFC/RFID 64KBIT EEPROM 13.56MHZ
Lowest to $7.1692
NXP / Nexperia
IC NFC CONTROLLER SPI HVQFN40
Need more? Email Us
STMicroelectronics
IC RFID TRANSP 13.56MHZ 8SO
Lowest to $2.0561

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess