EN
  • EN
  • DE
  • IT

PCF7991AT/1081,118

Part No PCF7991AT/1081,118
Manufacturer NXP / Nexperia
Catalog RFID, RF Access, Monitoring ICs
Description IC RFID TRANSP 4-16MHZ 14SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RFID, RF Access, Monitoring ICs
Mfr NXP
Package Tape & Reel
Product Status Active
Type RFID Transponder
Frequency 4MHz ~ 16MHz
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package 14-SO
Base Product Number PCF7991
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 791531-PCF7991AT/1081,118
Ultra Librarian 3D Model Ultra Librarian PCF7991AT/1081,118 CAD Model

Description

The PCF7991AT/1081,118 is a versatile RFID transponder IC from NXP Semiconductors designed for use in passive contactless communication systems. This integrated circuit is part of the PCF7991 series and is notable for its robust performance and flexibility, making it an ideal choice for a wide range of applications in the automotive, access control, and asset tracking industries.

Key Features

  • Frequency: The device operates at a carrier frequency of 125 kHz, which is a common standard for low-frequency RFID applications, ensuring compatibility with a wide range of readers and systems.
  • Memory: It includes a programmable EEPROM that can be used to store identification and configuration data. This memory is non-volatile, ensuring that the data is retained even when the device is not powered.
  • Modulation: The IC supports various modulation schemes, including ASK, FSK, and PSK, providing flexibility in the design of the communication protocol and enhancing data integrity.
  • Security: Advanced security features are embedded to protect against unauthorized access and cloning, making the PCF7991AT/1081,118 a secure choice for applications that require high levels of security.
  • Power Supply: As a passive RFID IC, it harvests energy from the reader's RF field, eliminating the need for an onboard power source and enabling its use in compact and sealed environments.

Applications

  • Automotive immobilizers
  • Access control systems
  • Asset tracking tags
  • Animal identification tags
  • Waste management systems

The PCF7991AT/1081,118 is designed to meet the stringent requirements of the various applications it serves. Its durability, coupled with NXP's reputation for high-quality semiconductor products, ensures reliable operation in the field. Whether for secure vehicle access, efficient asset management, or seamless access control, this RFID transponder IC stands out as a sophisticated and practical component in any RFID system.

You May Also Be Interested in

NXP / Nexperia
IC NFC CONTROLLER I2C HVQFN40
Lowest to $4.1621
STMicroelectronics
IC RFID TRANSP 13.56MHZ 8TSSOP
Lowest to $0.8585
NXP / Nexperia
NFC FRONTEND SUPPORTING CHALLENG / RFID Reader/Transponder IC 13.56MHz FeliCa NFC SPI 2.4V ~ 6V 64-VFBGA
Lowest to $20.3338
Microchip Technology
IC RFID READER 13.56MHZ 36QFN
Lowest to $4.5839
STMicroelectronics
IC RFID TRANSP 13.56MHZ 8SO
Lowest to $0.7819
STMicroelectronics
IC NFC/RFID TAG 64KB EEPROM 8SOI
Lowest to $1.4124
NXP / Nexperia
IC RFID TRANSP 13.56MHZ 3XSON
Lowest to $0.5960
STMicroelectronics
IC RFID TRANSP 13.56MHZ 8UFDFPN / RFID Transponder IC 13.56MHz ISO 14443, NFC I²C 2.7V ~ 5.5V 8-UFDFN Exposed Pad
Lowest to $9.1395
Microchip Technology
IC RFID TRANSP 100-150KHZ WAFER
Lowest to $0.3862

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.4047 $63.2115
105+ $1.1527 $121.0335
160+ $1.1167 $178.6720
215+ $1.0806 $232.3290
280+ $1.0446 $292.4880
375+ $0.9365 $351.1875
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess