EN
  • EN
  • DE
  • IT

PCF85116-3T/01,112

Part No PCF85116-3T/01,112
Manufacturer NXP / Nexperia
Catalog EEPROM
Description IC EEPROM 16KBIT 400KHZ 8SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Memory Format EEPROM
Technology EEPROM
Memory Size 16Kb (2K x 8)
Max Frequency 400kHz
Supply Voltage - Operating 2.7 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 129462-PCF85116-3T/01,112
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PCF85116-3T/01,112 CAD Model

Description

Introducing the PCF85116-3T/01,112 from NXP Semiconductors

The PCF85116-3T/01,112 is a high-performance, low-power CMOS device that is part of NXP Semiconductors' extensive range of integrated circuits designed for a variety of applications. This particular product is a testament to NXP's commitment to providing innovative solutions that meet the demands of modern technology.

Key Features

  • Memory Integration: The PCF85116-3T/01,112 offers integrated memory, which is crucial for applications requiring efficient data storage and retrieval. This integration helps in optimizing the overall system performance and reducing the footprint of the circuitry on the PCB.
  • Low Power Consumption: Designed with power efficiency in mind, this IC is an ideal choice for battery-operated devices. Its low power consumption ensures extended battery life, making it suitable for portable and remote applications.
  • Robust Interface: The device features a robust interface that facilitates easy communication with other components in a system. This ensures a seamless integration experience and reliable operation within a wide range of applications.
  • High Reliability: NXP's commitment to quality means that the PCF85116-3T/01,112 is manufactured to the highest standards, ensuring high reliability and long-term performance in your applications.

Applications

The versatile nature of the PCF85116-3T/01,112 makes it suitable for a myriad of applications. It is commonly used in:

  • Consumer electronics
  • Automotive systems
  • Industrial controls
  • Communication devices
  • Medical equipment

Technical Specifications

With its technical specifications, the PCF85116-3T/01,112 is designed to provide reliable performance for a wide range of applications. Here are some of its notable specifications:

  • Supply Voltage: Compatible with various systems.
  • Operating Temperature: Ensures stability across different environmental conditions.
  • Package: Available in a package that is suitable for your specific design requirements.

Whether you're designing a new system or upgrading an existing one, the PCF85116-3T/01,112 from NXP Semiconductors is an excellent choice for a reliable and efficient integrated circuit. With its advanced features and NXP's reputation for quality, this IC will help you achieve the performance and reliability you need in your electronic designs.

You May Also Be Interested in

Microchip Technology
IC EEPROM 8K I2C 4MHZ 8MINI MAP / Secure Memory 8-Mini Map (2x3)
Need more? Email Us
SHANGHAI BELLING CO., LTD.
1.7V~5.5V 256Kbit 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.1141
Microchip Technology
IC EEPROM 2KBIT I2C SC70-5 / EEPROM Memory IC 2Kb (256 x 8) I²C 400 kHz 900 ns SC-70-5
Need more? Email Us
Microchip Technology
IC EEPROM 16KBIT SGL WIRE TO92-3 / EEPROM Memory IC 16Kb (2K x 8) Single Wire 100 kHz TO-92-3
Need more? Email Us
ABLIC U.S.A. Inc.
IC EEPROM 16KBIT SPI 2MHZ 8SOPJ / EEPROM Memory IC 16Kb (1K x 16) SPI 2 MHz 8-SOP-J
Need more? Email Us
ABLIC U.S.A. Inc.
IC EEPROM 16KBIT I2C 1MHZ 8TMSOP / EEPROM Memory IC 16Kb (2K x 8) I²C 1 MHz 500 ns 8-TMSOP
Need more? Email Us
Microchip Technology
IC EEPROM 16KBIT I2C 400KHZ 8DFN / EEPROM Memory IC 16Kb (2K x 8) I²C 400 kHz 900 ns 8-DFN (2x3)
Need more? Email Us
Maxim Integrated
EEPROM Serial-1Wire 20K-bit 80Pages x 256 5V 3-Pin TO-92
Lowest to $3.4691
Microchip Technology
IC EEPROM 4KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 4Kb (256 x 8 x 2) I²C 1 MHz 350 ns 8-UDFN (2x3)
Lowest to $1.1409

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $14.1636 $70.8180
12+ $11.6217 $139.4604
18+ $11.2582 $202.6476
24+ $10.8947 $261.4728
31+ $10.5312 $326.4672
42+ $9.4419 $396.5598
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,200 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess