EN
  • EN
  • DE

PCF8566T/1,112

Part No PCF8566T/1,112
Manufacturer NXP / Nexperia
Catalog PMIC - Display Drivers
Description LCD Drivers 96 SGMT LCD SGMT DRV
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Number of Digits 12 Digit
Number of Segments 96 Segment
Maximum Clock Frequency 315 kHz
Package / Case VSO-40
Supply Voltage - Max 6 V
Supply Voltage - Min 2.5 V
Supply Current - Max 90 uA
Pd - Power Dissipation 400 mW
Minimum Operating Temperature - 40 C
Maximum Operating Temperature + 85 C
Packaging Tube
Height 2.45 mm
Length 15.6 mm
Width 7.6 mm
Brand NXP Semiconductors
Product Type LCD Drivers
Standard Pack Qty 1240
Subcategory Driver ICs
Ultra Librarian 3D Model Ultra Librarian PCF8566T/1,112 CAD Model

Description

Product Overview: NXP PCF8566T/1,112 Universal LCD Driver

The NXP PCF8566T/1,112 is a state-of-the-art Universal LCD driver designed to drive liquid crystal displays with low multiplex rates. It is a versatile and efficient solution for a wide range of applications that require alphanumeric and segmented display capabilities.

Key Features

  • Display Control: The device is capable of controlling LCD displays with up to 24 segments and supports up to 4 backplanes, allowing for clear and flexible display options.
  • Interface: It features an I²C-bus interface for communication, which simplifies the integration process with microcontrollers and reduces the number of wires needed for connection, enhancing design simplicity and reliability.
  • Low Power Consumption: Designed with power efficiency in mind, the PCF8566T/1,112 is ideal for battery-operated devices, as it operates at a low power supply voltage range from 2.5V to 6.0V.
  • Flexibility: The device is suitable for a wide range of LCD applications, including handheld devices, instrumentation panels, and control interfaces, thanks to its flexible multiplexing scheme.
  • Package: It comes in a compact SOT358-1 package, making it a space-saving solution for designs where board real estate is at a premium.

Applications

The NXP PCF8566T/1,112 is ideal for various applications where a simple and effective display solution is needed. It is commonly used in:

  • Portable instruments
  • Medical devices
  • Home appliances
  • Automotive dashboards
  • Industrial control systems

Conclusion

The NXP PCF8566T/1,112 Universal LCD Driver is an excellent choice for designers looking to implement an LCD interface in their products. With its low power consumption, I²C-bus interface, and flexible display control, this driver simplifies the design process and enhances the user interface of any product it is incorporated into. Whether for consumer electronics or industrial applications, the PCF8566T/1,112 offers a reliable and efficient solution for driving LCD displays.

You May Also Be Interested in

NXP / Nexperia
IC LCD CTLR/DRIVER UNCASED / Driver
Need more? Email Us
ON Semiconductor
IC DRVR DISPLAY LSI MFP30S / LCD Driver 30-MFP-SDJ
Lowest to $45.9136
Silicon Labs
IC DRVR 64 SEGMENT 32QFN / LCD Driver 32-QFN (5x5)
Lowest to $4.4329
Freescale Semiconductor - NXP
LCD DRIVER / LCD Driver 40-VSO
Lowest to $25.9634
ON Semiconductor
IC DRVR 7 SEGMENT 16SOIC / LCD Driver 16-SOIC
Lowest to $0.6518
Silicon Labs
IC DRVR 64 SEGMENT 32QFN / LCD Driver 32-QFN (5x5)
Need more? Email Us
Maxim Integrated
IC DRVR 7 SEG 3 1/2 DIGIT 40DIP / LCD Driver 40-PDIP
Need more? Email Us
ON Semiconductor
IC DRVR DISPLAY CTLR 24SSOP / LCD Driver 24-SSOP
Need more? Email Us
Silicon Labs
IC DRVR 64 SEGMENT 32QFN / LCD Driver 32-QFN (5x5)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $42.4478 $84.8956
3+ $39.7612 $119.2836
4+ $38.4180 $153.6720
6+ $35.7314 $214.3884
8+ $34.3881 $275.1048
10+ $33.0448 $330.4480
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,590 pieces
MOQ: 2 pcs
Order Increment : 2 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess