EN
  • EN
  • DE

PCF8566TS/1,118

Part No PCF8566TS/1,118
Manufacturer NXP / Nexperia
Catalog PMIC - Display Drivers
Description IC LCD DISPLAY DVR 24SEG SOT158
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Display Type LCD
Configuration 7 Segment + DP, 14 Segment (24 Segment)
Digits or Characters 6 Characters, 12 Digits, 96 Elements
Operating Supply Current 30μA
Supply Voltage - Operating 2.5 V to 6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 40-VSO
Win Source Part Number 1086912-PCF8566TS/1,118
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCF8566TS/1,118 CAD Model

Description

Overview of NXP PCF8566TS/1,118

The NXP PCF8566TS/1,118 is a highly versatile and efficient Universal LCD driver designed to drive dot matrix graphic displays at low multiplex rates. It is a powerful solution for applications that require a high level of visual representation, such as handheld devices, instrumentation panels, and control interfaces.

Key Features

  • Display Control: The device is capable of controlling large LCD panels with up to 24 segment outputs and 4 common outputs. This allows designers to create displays with a variety of characters and symbols to enhance user interaction.
  • Interface Flexibility: It features an I²C-bus interface, which makes it easy to integrate with microcontrollers and other digital systems. This provides a simple and efficient way to send display data and control instructions to the LCD driver.
  • Low Power Consumption: Designed with power efficiency in mind, the PCF8566TS/1,118 is ideal for battery-operated devices. It operates with a low power consumption, thus extending the battery life of the products it's used in.
  • Multiplex Capability: It supports a range of multiplex rates, which makes it adaptable to different types of LCD panels and allows for a clear display of information.

Applications

The PCF8566TS/1,118 is suitable for a wide range of applications, including:

  • Portable instruments
  • Car radios
  • Medical equipment
  • Home appliances
  • Industrial control systems

Technical Specifications

The device comes in a TSSOP package, which is known for its compact footprint, making it ideal for space-constrained applications. It operates over a wide temperature range, ensuring reliability and performance under varying environmental conditions.

Quality and Reliability

NXP Semiconductors is a trusted name in the industry, known for its commitment to quality and reliability. The PCF8566TS/1,118 is manufactured to meet high standards, ensuring that it performs consistently and is robust enough to withstand the demands of modern electronic devices.

With its combination of features, the NXP PCF8566TS/1,118 offers a dynamic solution for driving graphic LCD displays, contributing to the development of user-friendly and energy-efficient electronic products.

You May Also Be Interested in

ON Semiconductor
IC DRVR 27/54 SEGMENT 36QFP
Lowest to $5.8209
OSRAM Opto Semiconductors Inc.
IC DRVR 7 SEGMNT 4 DIGIT 20SOIC / LED Driver 20-SOIC
Lowest to $14.5523
Texas Instruments
BCD-TO-SEVEN-SEGMENT DECODERS/DR
Lowest to $1.1422
Shenzhen Titan Micro Electronics Co., Ltd.
2.4V~5.2V 32 Segment 4-Wire Serial Interface 60uA LQFP-44(10x10) Display Drivers RoHS
Lowest to $0.1048
Maxim Integrated
IC DRVR 7 SEGMNT 8 DIGIT 28PLCC
Need more? Email Us
Macroblock
SSOP-24 Display Drivers RoHS
Lowest to $0.1456
Maxim Integrated
MAX7234 LCD DECODER/DRIVER / LCD Driver 40-PDIP
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
DISPLAY CONTROLLER IC / Driver
Need more? Email Us
Microchip Technology
IC DRVR DISPLAY 20CH 80V 28PLCC
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess