EN
  • EN
  • DE

PCF8573TD-F

Part No PCF8573TD-F
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 270367-PCF8573TD-F
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PCF8573TD-F CAD Model

Description

NXP PCF8573TD-F Real-Time Clock/Calendar IC

The NXP PCF8573TD-F is a sophisticated Real-Time Clock (RTC) and calendar integrated circuit, designed to provide precise time and date information for a wide range of applications. This high-performance IC is an essential component in systems requiring timekeeping functionality, such as embedded systems, consumer electronics, industrial controllers, and IoT devices.

Key Features

  • Accuracy: The PCF8573TD-F offers high precision with minimal time deviation, ensuring that your application maintains accurate timekeeping over extended periods.
  • Low Power Consumption: Designed for efficiency, this RTC IC consumes minimal power, making it ideal for battery-operated devices where power conservation is critical.
  • I2C Interface: The device features an I2C-bus interface, which allows for easy integration into most microcontroller-based systems and facilitates simple communication with other I2C-compatible devices.
  • Programmable Alarm and Timer Functions: It includes programmable alarm and timer functions that can be set to trigger external events, adding versatility to its use-cases.
  • Wide Operating Voltage Range: The IC operates over a wide voltage range, accommodating various power supply specifications and ensuring compatibility with numerous system designs.

Applications

The NXP PCF8573TD-F is suited for a diverse array of applications, including but not limited to:

  • Data loggers
  • Portable instruments
  • Medical devices
  • Security systems
  • Smart home automation
  • Wearable technology

Technical Specifications

  • Package: The IC comes in an SO8 package, which is compact and suitable for space-constrained applications.
  • Clock Format: It supports both 24-hour and 12-hour clock formats with an AM/PM indicator.
  • Calendar: The built-in calendar is capable of handling leap years and provides day, month, and year information.

In summary, the NXP PCF8573TD-F is a reliable and versatile RTC/calendar IC that offers precision, low power consumption, and ease of integration, making it an excellent choice for designers and engineers looking to incorporate timekeeping features into their products.

You May Also Be Interested in

AVX Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
NIKO-SEM
Lowest to $2.6900
Samsung
Need more? Email Us
NVIDIA
Lowest to $35.9055
NEC
Need more? Email Us
ON Semiconductor
Need more? Email Us
AVX Corporation
Need more? Email Us
NEC-TOKIN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess