EN
  • EN
  • DE
  • IT

PCF8575TS/1

Part No PCF8575TS/1
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description I2C Interface 400kHz 5.5V 24-Pin SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0612+
Reference case SOP24
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 711631-PCF8575TS/1
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name PCF8575
Introduction Date February 18, 1999
ECCN EAR99
Country of Origin China, Philippines, Thailand
Halogen Free Not Compliant
Ultra Librarian 3D Model Ultra Librarian PCF8575TS/1 CAD Model

Description

The NXP PCF8575TS/1 is a sophisticated I/O expander that significantly enhances the I/O capabilities of microcontrollers and microprocessors. This integrated circuit is part of NXP's renowned PCF8575 series and is designed to operate over an I2C-bus/SMBus. With its 16-bit I/O port expander, it can effectively manage the input and output operations for a wide array of digital devices.

The PCF8575TS/1 is an ideal solution for systems that require additional I/O lines but have limited GPIOs available on the main controller. Its 400 kHz I2C-bus interface allows for quick communication and seamless integration into existing designs. The device features an interrupt output which can be configured to alert the host controller when an input state changes, thus enabling efficient system management without the need for constant polling.

This I/O expander is packaged in a small-outline package, specifically the TSSOP24 (Thin Shrink Small Outline Package), which allows for a compact footprint on PCBs. This makes the PCF8575TS/1 an excellent choice for space-constrained applications such as portable devices, consumer electronics, and industrial control systems.

The versatility of the PCF8575TS/1 is further emphasized by its wide operating voltage range of 2.5 to 5.5 volts, making it compatible with both 3.3V and 5V systems. This feature ensures that the expander can be used in a variety of operating environments and system architectures without the need for additional level shifters.

In summary, the NXP PCF8575TS/1 is a powerful and flexible solution for expanding the I/O capabilities of a wide range of digital systems. With its easy integration, compact size, and efficient operation, it is the perfect choice for designers looking to enhance their system's functionality while maintaining a low overhead in terms of power and space.

You May Also Be Interested in

AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Analog Devices Inc.
SHARC Processor
Need more? Email Us
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3583 $51.8826
46+ $2.2090 $101.6140
71+ $2.1344 $151.5424
101+ $1.9851 $200.4951
131+ $1.9105 $250.2755
164+ $1.8359 $301.0876
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,550 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess