EN
  • EN
  • DE

PCF8576CT/1

Part No PCF8576CT/1
Manufacturer NXP / Nexperia
Description Dot Matrix Display LCD Driver 2.5V/3.3V/5V 56-Pin VSO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 17+
Reference case VSOP
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 719883-PCF8576CT/1
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name PCF8576C
Introduction Date February 03, 1997
ECCN EAR99
Country of Origin China ,Thailand
Halogen Free Compliant
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian PCF8576CT/1 CAD Model

Description

NXP PCF8576CT/1 Universal LCD Driver

The NXP PCF8576CT/1 is a highly versatile LCD driver, designed to drive dot matrix graphic displays at a low multiplex rate. This universal LCD driver is an optimal solution for applications that require a clear and intuitive display interface, such as in automotive dashboards, industrial instruments, and consumer electronics.

Key Features

  • High Drive Capability: The PCF8576CT/1 can drive up to 160 segments of LCD, providing flexibility for various display configurations.
  • Low Power Consumption: With its low power design, it is well-suited for battery-operated devices, ensuring a longer battery life and reduced power costs.
  • I²C-Bus Interface: The chip features an I²C-bus interface which supports standard mode, fast mode, and high-speed mode, allowing for easy integration with most microcontrollers.
  • Multiplex Rates: It supports 1:1 to 1:4 multiplex rates, giving designers the ability to choose the optimal trade-off between the number of segments and the quality of the display.
  • Multiple LCD Bias Voltages: The device can provide bias voltages for a variety of LCD screens, making it a versatile choice for different display technologies.
  • Software Configuration: Display parameters can be configured via software, which simplifies the design process and allows for dynamic adjustments.

Benefits

The PCF8576CT/1 is designed to meet the demands of a wide range of applications. Its ability to drive multiple segments, coupled with a flexible interface and low power consumption, makes it an ideal choice for designers looking to create user-friendly, power-efficient, and versatile display solutions. The device's robust feature set ensures that it can be used in a variety of environments and under different operating conditions, maintaining consistent performance and reliability.

Applications

With its comprehensive features, the NXP PCF8576CT/1 is suitable for a broad array of applications, including but not limited to:

  • Automotive dashboard displays
  • Portable instrumentation
  • Medical equipment
  • Home appliances
  • Industrial controls

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.3732 $70.7464
4+ $33.1344 $132.5376
5+ $32.0150 $160.0750
7+ $29.7762 $208.4334
9+ $28.6568 $257.9112
11+ $27.5374 $302.9114
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,055 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess