EN
  • EN
  • DE

PCF8577T

Part No PCF8577T
Manufacturer NXP / Nexperia
Catalog PMIC - Display Drivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Display Drivers
Manufacturer NXP
Win Source Part Number 345609-PCF8577T
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PCF8577T CAD Model

Description

The NXP PCF8577T is a versatile LCD driver integrated circuit designed to drive dot matrix liquid crystal displays (LCDs). Engineered with cutting-edge technology by NXP Semiconductors, this chip is ideal for applications that require the display of alphanumeric characters or graphics on a low-power LCD panel.

Key Features

  • Multiplex Rates: The PCF8577T supports a wide range of multiplex rates, making it suitable for various types of LCDs with different levels of complexity.
  • Interface: It includes an I2C-bus interface, which ensures easy communication with microcontrollers and processors, while minimizing the number of required I/O pins and simplifying PCB layout.
  • Display Memory: On-chip display RAM enables the user to store display data, facilitating the dynamic updating of the LCD content without the need for constant CPU intervention.
  • Drive Capability: This device can drive up to 160 segments, allowing for the creation of detailed and informative user interfaces.
  • Low Power Consumption: Designed for battery-powered and portable devices, the PCF8577T operates with low power consumption, extending device battery life.
  • Voltage Range: The chip operates over a wide voltage range, accommodating different power supply requirements and ensuring flexibility in system design.

Applications

The PCF8577T is suitable for a broad array of applications, particularly where there is a need to display information in a compact and energy-efficient manner. Common applications include:

  • Handheld devices
  • Industrial controls
  • Medical equipment
  • Home appliances
  • Automotive dashboards

Technical Specifications

Parameter Value Supply Voltage 2.5V to 6V I2C-bus Clock Frequency Up to 400 kHz Operating Temperature -40°C to +85°C Package SO28

Whether you're designing a new product or upgrading an existing one, the NXP PCF8577T provides a reliable and efficient solution for your LCD driving needs.

You May Also Be Interested in

Maxim Integrated
IC DRVR 7 SEGMNT 4 DIGIT 44PLCC
Need more? Email Us
Microchip Technology
IC DRVR DISPLAY 20CH 80V 28PLCC
Need more? Email Us
Maxim Integrated
5 X 7 MATRIX LED DISPLAY DRIVER
Lowest to $57.8703
NXP / Nexperia
AUTOMOTIVE 32 X 4 LCD DRIVER FOR
Need more? Email Us
Microchip Technology
IC DRVR DISPLAY 20CH 80V 28PLCC
Need more? Email Us
Maxim Integrated
IC DRVR 7 SEGMNT 8 DIGIT 28PLCC
Need more? Email Us
Macroblock
SSOP-24 Display Drivers RoHS
Lowest to $0.1456
Maxim Integrated
IC DRVR 7 SEGMNT 8 DIGIT 28PLCC
Need more? Email Us
Maxim Integrated
IC DRVR 7 SEGMENT 4 DIGIT 40DIP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess