EN
  • EN
  • DE

PCF8578H/1

Part No PCF8578H/1
Manufacturer NXP / Nexperia
Description Dot Matrix Display LCD Driver 24Digit 3.3V/5V Automotive 64-Pin LQFP / LCD row/column driver for dot matrix graphic displays
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1236259-PCF8578H/1
Manufacturer Homepage www.nxp.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name PCF8578
Introduction Date October 28, 1996
ECCN EAR99
Country of Origin China, Philippines, Taiwan
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian PCF8578H/1 CAD Model

Description

The NXP PCF8578H/1 is a low-power, versatile LCD driver, designed to drive dot matrix graphic displays at high multiplex rates. It is an ideal choice for applications that require a clear and intuitive display, such as automotive dashboards, industrial instruments, and consumer electronics.

Key Features

  • Extended Display Capability: The PCF8578H/1 can drive up to 160 segments with 40 segments per driver, providing flexibility for complex display designs.
  • High Multiplex Rate: Supports multiplex rates up to 1:40, enabling designers to create high-resolution displays without the need for additional drivers.
  • Low Power Consumption: Designed with power efficiency in mind, it is suitable for battery-operated devices due to its low power consumption in both operational and standby modes.
  • Interface Options: The device offers an I2C-bus interface, which allows for easy integration into most microcontroller-based systems with minimal wiring.
  • Wide Operating Voltage: It operates over a wide voltage range, which provides design flexibility for various applications and ensures stable performance under varying power supply conditions.
  • Temperature Range: The device is operational over an extended temperature range, making it suitable for harsh environments.

Applications

The PCF8578H/1 is designed to be versatile and can be used in a wide range of applications, including:

  • Automotive instrument clusters
  • Industrial control displays
  • Medical equipment
  • Home appliances
  • Portable instruments

Technical Specifications

Parameter Value Segment Drivers 40 Multiplex Rate Up to 1:40 Interface I2C-bus Supply Voltage 2.5V to 6.0V Temperature Range -40°C to +85°C

With its combination of features, the NXP PCF8578H/1 is a robust and efficient solution for driving sophisticated LCD displays in a variety of electronic products.

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $80.3487 $80.3487
2+ $77.8378 $155.6756
3+ $75.3268 $225.9804
4+ $72.8158 $291.2632
6+ $65.2829 $391.6974
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 985 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess