EN
  • EN
  • DE

PCF8594C-2

Part No PCF8594C-2
Manufacturer NXP / Nexperia
Description 512 X 8-bit CMOS EEPROM with I2C-bus interface
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1236277-PCF8594C-2
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCF8594C-2 CAD Model

Description

The NXP PCF8594C-2 is a high-quality Electrically Erasable Programmable Read-Only Memory (EEPROM) component designed to provide a reliable and flexible data storage solution for a wide range of applications. This EEPROM device is part of the PCF8594 family, known for its exceptional performance and durability.

Key Features

  • Memory Size: The PCF8594C-2 offers a storage capacity that is well-suited for storing firmware, configuration parameters, or small application data.
  • Interface: It features an I²C-bus interface, which allows for easy integration into existing systems with minimal additional components, providing a simple two-wire serial communication with the host microcontroller.
  • Low Power Consumption: Designed with power efficiency in mind, the PCF8594C-2 is ideal for battery-operated devices, contributing to longer battery life and reduced energy costs.
  • Write Protection: The device includes write protection features to prevent accidental overwrites and ensure data integrity, making it suitable for critical applications where data security is paramount.
  • Operating Temperature Range: It operates across a wide temperature range, ensuring reliable performance in various environmental conditions.
  • Package: The PCF8594C-2 is available in a compact package, making it easy to fit into space-constrained designs without compromising functionality.

Applications

The versatility of the NXP PCF8594C-2 EEPROM makes it an excellent choice for a multitude of applications, including but not limited to consumer electronics, industrial control systems, medical devices, automotive modules, and telecommunication infrastructure. Its robustness and ease of use make it a go-to solution for developers looking to enhance their products with reliable data storage capabilities.

Summary

In conclusion, the NXP PCF8594C-2 EEPROM stands out as a superior choice for designers and engineers who require a dependable and efficient non-volatile memory component. Its combination of capacity, interface compatibility, low power usage, and protective features make it a valuable addition to any electronic system requiring data persistence.

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess