EN
  • EN
  • DE

PCIMX6D6AVT10AC

Part No PCIMX6D6AVT10AC
Manufacturer NXP / Nexperia
Catalog Custom Parts (N - R)
Description MPU i.MX 6 RISC 32-Bit 1000MHz 1.8V/2.8V/3.3V 624-Pin FCPBGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Lead Free
RoHS Non-Compliant
Win Source Part Number 1208114-PCIMX6D6AVT10AC
Categories Custom Parts
Manufacturer NXP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PCIMX6D6AVT10AC CAD Model

Description

Product Overview: PCIMX6D6AVT10AC

The PCIMX6D6AVT10AC is a high-performance, power-efficient processor from NXP Semiconductors, designed to meet the growing demands of the embedded electronics market. This advanced multicore processor is part of the i.MX 6Dual series and is built on ARM® Cortex®-A9 technology, ensuring a balance between processing power and energy consumption.

Key Features

  • Processor Core: The PCIMX6D6AVT10AC is equipped with a dual-core ARM Cortex-A9 CPU, which operates at a speed of up to 1 GHz. This provides the computational horsepower necessary for multitasking and running complex applications.
  • Graphics Capabilities: With an integrated Vivante GC2000 3D and Vivante GC355 2D graphics accelerators, this processor delivers rich graphical performance, making it ideal for applications requiring high-quality visual output, such as gaming, digital signage, and advanced user interfaces.
  • Video Processing: The processor supports full HD video processing, including 1080p encode and decode, providing a robust platform for multimedia applications and streaming services.
  • Memory Support: It offers flexible memory support, including 64-bit DDR3, DDR3L, LPDDR2, and LPDDR3, allowing designers to choose the optimal memory solution for their specific application requirements.
  • Connectivity: The PCIMX6D6AVT10AC provides a range of connectivity options, including high-speed USB 2.0, Gigabit Ethernet, and PCI Express® interfaces, facilitating the integration of peripherals and high-speed data transfers.
  • Package: This processor comes in a 21 x 21 mm, 529 ball MAPBGA package, which is suitable for compact and space-constrained designs.

Applications

The versatility of the PCIMX6D6AVT10AC makes it well-suited for a broad spectrum of applications. It is an ideal choice for industries such as automotive infotainment systems, industrial automation, consumer electronics, medical devices, and smart home appliances. Its powerful graphics and video capabilities also make it a preferred option for digital signage and point-of-sale terminals.

Conclusion

In conclusion, the NXP PCIMX6D6AVT10AC processor is a robust solution that offers an excellent blend of performance, graphics, and energy efficiency. Its comprehensive feature set and connectivity options make it a highly adaptable platform for a diverse range of applications, ensuring that developers can create sophisticated systems that meet the needs of today's dynamic technology landscape.

You May Also Be Interested in

Richtek USA Inc.
Need more? Email Us
NVIDIA
Riva 128? 128-BIT 3D Multimedia Accelerator
Need more? Email Us
New Japan Radio
Lowest to $1.3063
Qorvo US Inc.
Lowest to $1.3063
Nisshinbo Micro Devices Inc.
IC REG LINEAR 1.8V 1A SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-89-5
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Sharp Microelectronics
1/3"" CCD 420Kpixels NTSC ""5"" version
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 10V 310MW SOD323F / Zener Diode 10 V 310 mW ±5% Surface Mount SOD-323F
Lowest to $0.0457
NEC
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $291.2610 $291.2610
2+ $261.1305 $522.2610
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 51 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess