EN
  • EN
  • DE

PCIMX7D5EVM10SB

Part No PCIMX7D5EVM10SB
Manufacturer NXP / Nexperia
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1188722-PCIMX7D5EVM10SB
Categories Custom Parts
Manufacturer NXP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PCIMX7D5EVM10SB CAD Model

Description

NXP PCIMX7D5EVM10SB Evaluation Kit

The NXP PCIMX7D5EVM10SB is a comprehensive evaluation kit designed to unleash the full potential of the i.MX 7Dual applications processor. This processor features NXP's advanced implementation of the dual ARM Cortex-A7 core, which operates at speeds of up to 1.2 GHz. Additionally, it incorporates a single Cortex-M4 core, which makes this platform ideal for balancing high-performance processing with real-time tasks.

The evaluation kit is a versatile tool for developers and engineers who are looking to explore the capabilities of the i.MX 7Dual processor for applications in industrial, automotive, and consumer markets. With its rich set of connectivity options, including Ethernet, USB, and Wi-Fi, the PCIMX7D5EVM10SB is designed to facilitate quick and easy development of Internet of Things (IoT) devices, wearable technology, smart home systems, and complex embedded systems.

Key Features:

  • High-Performance Processing: Dual ARM Cortex-A7 cores running at up to 1.2 GHz for efficient multitasking and application handling.
  • Real-Time Functionality: The Cortex-M4 core provides the capability for dedicated real-time processing, ideal for time-sensitive tasks.
  • Connectivity: Includes Ethernet, USB, and Wi-Fi interfaces to ensure versatile connectivity options for various applications.
  • Graphics: Integrated 2D and 3D graphics engines support the creation of rich visual interfaces and immersive applications.
  • Memory: Features onboard memory and expandable storage options to accommodate robust applications and data-intensive tasks.
  • Audio: High-quality audio features cater to applications requiring superior sound for multimedia experiences.

Equipped with a variety of sensors and interfaces, the PCIMX7D5EVM10SB evaluation kit provides a flexible and powerful platform for prototyping and testing. Its support for Linux and Android operating systems allows developers to leverage a vast ecosystem of software tools and libraries to accelerate their development process.

Whether you're developing the next generation of smart devices or working on a sophisticated industrial control system, the NXP PCIMX7D5EVM10SB evaluation kit offers a robust foundation to bring your innovative ideas to life efficiently and effectively.

You May Also Be Interested in

SII Semiconductor Corporation
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NEC
Need more? Email Us
New Japan Radio
Lowest to $1.3063
Intel
Need more? Email Us
QSI
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Intel
Need more? Email Us
Renesas Electronics America
16-bit Microcontrollers with R8C CPU Core (Non Promotion)
Lowest to $81.3316

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $64.6303 $64.6303
3+ $53.0307 $159.0921
4+ $51.3732 $205.4928
5+ $49.7158 $248.5790
7+ $48.0584 $336.4088
9+ $43.0873 $387.7857
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 251 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess