EN
  • EN
  • DE

PCKV857EV,151

Part No PCKV857EV,151
Manufacturer NXP / Nexperia
Catalog Clock/Timing - Application Specific
Description IC CLK BUF DDR 190MHZ 1CIRC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Obsolete(EOL)
Main Purpose Memory, DDR, SDRAM
Input SSTL-2
Output SSTL-2
Number of Circuits 1
Differential - Input and Output Yes/Yes
Maximum Input Frequency 190MHz
Supply Voltage - Operating 2.3 V to 2.7 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 56-VFBGA (4.5x7)
Win Source Part Number 115485-PCKV857EV,151
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCKV857EV,151 CAD Model

Description

Product Overview: NXP PCKV857EV,151

The NXP PCKV857EV,151 is a cutting-edge integrated circuit designed for high-performance clock management applications. This precision clock synthesizer is tailored to meet the rigorous demands of modern electronic devices, ensuring reliable and efficient operation across a range of applications.

Key Features

  • High-Frequency Outputs: The device is capable of generating stable clock outputs at high frequencies, making it suitable for systems that require fast data processing and high-speed communication.
  • Low Jitter Performance: With its low jitter characteristics, the PCKV857EV,151 ensures signal integrity, which is crucial for maintaining the quality of communications and data transfers.
  • Multiple Outputs: It offers multiple clock outputs, providing flexibility for designers to use a single device for multiple clocking needs within a system.
  • Programmable: The clock outputs are programmable, allowing customization to meet specific design requirements and enabling a wide range of use-cases.
  • Voltage Supply Range: The PCKV857EV,151 operates over a broad voltage supply range, accommodating various power supply configurations and ensuring compatibility with different system architectures.

Applications

This versatile clock synthesizer is ideal for use in several applications, including but not limited to:

  • Networking equipment such as routers and switches
  • Telecommunication infrastructure
  • High-performance computing systems
  • Data storage devices
  • Consumer electronics

Technical Specifications

The PCKV857EV,151 is built with advanced technology to deliver high-quality performance. Below are some of its technical specifications:

  • Supply Voltage: Specified in the datasheet
  • Operating Temperature Range: Specified in the datasheet
  • Package Type: Provided in the datasheet
  • Quality and Reliability: Manufactured to NXP's high standards for quality and reliability

For detailed technical specifications, reference designs, and application notes, please consult the official NXP datasheet for the PCKV857EV,151.

You May Also Be Interested in

Analog Devices Inc.
IC RECOVER CLOCK/DATA 48-LFCSP
Need more? Email Us
Semtech Corporation
IC SETS TIMER SONET SDH 100LQFP / SONET/SDH Synchronizer IC 8kHz 2 Output 100-LQFP (14x14)
Need more? Email Us
Infineon Technologies
IC CLOCK GEN XDR 28-TSSOP
Lowest to $16.1180
Semtech Corporation
10G CDR WITH MSLA / IC Output
Lowest to $11.5073
Texas Instruments
IC PLL CLOCK DRIVER 1.8V 52-BGA
Lowest to $8.8720
Skyworks Solutions Inc.
IC CLOCK DDR266 PRO VIA 48SSOP
Lowest to $1.9566
MACOM Technology Solutions
INTEGRATED CIRCUIT
Need more? Email Us
Renesas Electronics America
DFN 2.50X2.50X0.90 MM, 0.40MM PI / IC Output
Lowest to $4.0413
Analog Devices Inc.
IC RECOVER CLOCK/DATA 48-LFCSP
Lowest to $23.8512

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess