EN
  • EN
  • DE

NB2308AC3DG

Part No NB2308AC3DG
Manufacturer ON Semiconductor
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC BUFFER CLK 8OUT 3.3V 16-SOIC  /  Zero Delay Buffer IC 133.3MHz 1 16-SOIC (0.154", 3.90mm Width)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr onsemi
Package Tube
Product Status Obsolete
Type Zero Delay Buffer
PLL Yes with Bypass
Input Clock
Output Clock
Number of Circuits 1
Frequency - Max 133.3MHz
Divider/Multiplier No/Yes
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number NB2308
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 48
Win Source Part Number 1131575-NB2308AC3DG
Ultra Librarian 3D Model Ultra Librarian NB2308AC3DG CAD Model

Description

The NB2308AC3DG is a high-performance, low-power clock buffer from ON Semiconductor, a leading supplier of semiconductor-based solutions. This precision device is designed to distribute high-speed signals with minimal skew and is suitable for a wide range of applications, including networking, computing, and communication systems.

Key Features

  • Zero Delay Buffer: The NB2308AC3DG features a zero delay buffer that synchronizes the output to the input clock, effectively eliminating propagation delay and providing accurate clock distribution.
  • Multiple Outputs: It offers eight low-skew outputs that help maintain signal integrity across multiple destinations, ensuring reliable performance in complex systems.
  • Low Power Consumption: Designed with power efficiency in mind, this device operates with a low power consumption, making it ideal for power-sensitive applications.
  • High-Speed Operation: Capable of handling clock speeds up to 133 MHz, the NB2308AC3DG is optimized for high-speed signal processing tasks.
  • Output Enable (OE) Pin: The inclusion of an OE pin allows for the outputs to be enabled or disabled, providing additional control and power-saving opportunities.
  • Wide Operating Temperature Range: This clock buffer is designed to operate over a broad temperature range, ensuring reliability and stability across various environmental conditions.

Applications

The NB2308AC3DG is versatile and can be used in multiple applications, including but not limited to:

  • Networking equipment such as routers, switches, and hubs
  • Server and workstation motherboards
  • Telecommunications systems
  • Embedded systems and IoT devices
  • Consumer electronics

Quality and Reliability

ON Semiconductor is committed to providing high-quality products. The NB2308AC3DG is built to meet stringent industry standards, ensuring long-term reliability and performance for critical applications. With ON Semiconductor's expertise in clock management and distribution, customers can expect a product that not only meets but exceeds their expectations for quality and functionality.

You May Also Be Interested in

Skyworks Solutions Inc.
IC BASE/BLANK PROTOTYPE 44QFN
Lowest to $36.3806
Texas Instruments
Fully Integrated Wide-Range, Low-Jitter, Crystal-Oscillator Clock Generator
Need more? Email Us
Cypress Semiconductor Corp
2.5/3.3V 200-MHz High-Speed Multi-Phase PLL Clock Buffer
Lowest to $48.9628
Analog Devices Inc.
Fractional-N/Integer-N PLL Synthesizer
Lowest to $7.4791
Analog Devices Inc.
1750MHz 3V~3.6V 2 LFCSP-24(4x4) Clock Generators, PLLs, Frequency Synthesizers RoHS
Lowest to $16.0075
Maxim Integrated
IC ADAPT CLK RATE 3.3V/5V 16SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
Quad PLL for DTV | IC QUAD PLL FOR DTV 16-TSSOP
Need more? Email Us
Texas Instruments
15 GHz Wideband PLLatinum RF Synthesizer With Phase Synchronization and JESD204B Support
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator | IC CLOCK GEN 2.4GHZ 64LFCSP
Lowest to $67.4026

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess