EN
  • EN
  • DE

PDTA115EK,115

Part No PDTA115EK,115
Manufacturer NXP / Nexperia
Catalog Transistors (BJT) - Single, Pre - Biased
Description TRANS PREBIAS PNP 250MW SMT3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50 V 20 mA 250 mW Surface Mount SMT3; MPAK
Manufacturer NXP
Package Reel - TR
Part Status Obsolete
Mounting Surface Mount
Package TO-236-3, SC-59, SOT-23-3
Case / Package SMT3; MPAK
Family Name PDTA11
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Other Part Number 934058183115, 568-2107-2, 568-2107-1, 568-2107-6, PDTA115EK115, PDTA115EK T/R
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 930184-PDTA115EK,115
Ultra Librarian 3D Model Ultra Librarian PDTA115EK,115 CAD Model

Description

The NXP PDTA115EK,115 is a high-quality PNP transistor that is designed to meet the needs of various electronic applications. This transistor is part of the PNP Resistor-Equipped Transistors (RET) family, which are known for their simplicity and ease of use. It is a surface-mounted device (SMD) that comes in a small SOT-23 plastic package, making it suitable for compact circuit designs.

Key Features

  • Transistor Type: PNP - This type of transistor is commonly used for amplification and switching purposes.
  • Current Gain (hFE): The device offers a high current gain, ensuring efficient current amplification in various circuits.
  • Maximum Collector-Emitter Voltage (Vceo): It can withstand a substantial voltage across the collector-emitter terminals, which is crucial for reliable operation in different voltage environments.
  • Collector Current: The PDTA115EK,115 can handle a considerable collector current, making it suitable for driving moderate loads.
  • Power Dissipation: It has a decent power dissipation rating, which helps in maintaining the stability and longevity of the device under various operating conditions.
  • Integrated Resistors: The inclusion of built-in resistors simplifies circuit design, reduces component count, and helps in achieving a more compact PCB layout.
  • Package: The SOT-23 package is recognized for its small footprint and is widely used in high-density circuit designs.

Applications

The versatility of the NXP PDTA115EK,115 PNP transistor allows it to be used in a wide range of applications, including but not limited to:

  • Switching and amplification in consumer electronics
  • Driver stages in audio amplifiers
  • Signal processing circuits
  • Power management modules
  • Automotive applications
  • Control systems

With its robust performance and compact design, the NXP PDTA115EK,115 is a reliable choice for designers and engineers looking to create efficient and space-saving electronic products.

You May Also Be Interested in

Diodes Incorporated
TRANS PREBIAS NPN 200MW SC59-3
Need more? Email Us
Diodes Incorporated
TRANS PREBIAS NPN 150MW SOT523
Lowest to $0.0687
Yangzhou yangjie electronic co., ltd
SOT-23 PNP 0.2W -0.1A Transisto
Lowest to $0.0162
Diodes Incorporated
TRANS PREBIAS NPN 150MW SOT523
Lowest to $0.0381
Diodes Incorporated
TRANS PREBIAS NPN 150MW SOT523
Lowest to $0.0705
Infineon Technologies
BIPOLAR DIGITAL TRANSISTOR
Lowest to $0.1363
Diodes Incorporated
TRANS PREBIAS PNP 200MW SOT323
Lowest to $0.1744
Diodes Incorporated
TRANS PREBIAS NPN 200MW SOT23-3
Lowest to $0.0487
Yangzhou yangjie electronic co., ltd
Transistors - Bipolar (BJT) - Si
Lowest to $0.0142

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess