The PDTA143TT is a high-quality, innovative semiconductor product from NXP Semiconductors, a leading technology company known for its cutting-edge and reliable components. This particular product is a PNP Resistor-Equipped Transistor (RET) that is designed to minimize component count in the circuit and offer a compact, efficient solution for various electronic applications.
Key Features
- Simple Design: The PDTA143TT integrates a bias resistor network, simplifying circuit design and reducing the number of components required on the PCB.
- High Efficiency: This RET is built for efficiency, featuring low leakage current and low saturation voltage, which makes it ideal for low-power applications.
- Surface-Mount Package: It comes in a small SOT-23 plastic package, which is designed for surface-mount technology, allowing for a more streamlined manufacturing process and saving space on the circuit board.
- Multiple Applications: The versatility of the PDTA143TT makes it suitable for a wide range of applications, including switching, amplification, and digital logic level shifting.
Technical Specifications
Parameter
Value
Collector-Emitter Voltage (V<sub>CEO)
30V
Collector Current (I<sub>C)
100mA
Power Dissipation (P<sub>D)
250mW
Resistor Ratio (R1/R2)
10
The PDTA143TT is a testament to NXP's commitment to providing high-performance components that enhance the efficiency and reliability of electronic systems. Whether for consumer electronics, automotive applications, or industrial automation, the PDTA143TT offers designers a practical and cost-effective solution for their PNP transistor needs.