EN
  • EN
  • DE

PDTC114ET

Part No PDTC114ET
Manufacturer NXP / Nexperia
Description NPN resistor-equipped transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1236656-PDTC114ET
Manufacturer Homepage www.nxp.com
Family Name PDTC114ET
Introduction Date February 01, 1995
Country of Origin China, Malaysia
Halogen Free Compliant
Estimated EOL Date 2024
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Application Field Used in Automotive, Industrial
Ultra Librarian 3D Model Ultra Librarian PDTC114ET CAD Model

Description

Product Overview: PDTC114ET - NXP

The PDTC114ET from NXP Semiconductors is a robust, high-performance bipolar transistor with built-in bias resistors that simplify circuit design and reduce component count in various applications. This innovative transistor is part of the Resistor-Equipped Transistors (RET) family, designed to provide a compact and efficient solution for digital and analog switching applications.

Key Features:

  • Integrated Bias Resistor Network: The PDTC114ET incorporates a series base resistor and a base-emitter resistor, which are integrated on the chip. This feature allows for automatic biasing, making the device exceptionally easy to use and reducing the need for external components.
  • Low Current Consumption: With its low input current levels, the PDTC114ET is optimized for low-power operations, making it an ideal choice for battery-powered devices and energy-saving applications.
  • High Current Gain: This transistor provides a high current transfer ratio (hFE), ensuring efficient current amplification and reliable performance in switching and amplification circuits.
  • Surface-Mount Package: Available in a small SOT-23 plastic package, the PDTC114ET is suitable for high-density PCB designs and is easy to integrate into a wide range of electronic products.

Applications:

The NXP PDTC114ET is versatile and can be used in various applications, including but not limited to:

  • Logic level translators
  • Signal processing
  • Switching loads
  • Interface circuits
  • Driver circuits
  • Computer peripherals

Reliability and Quality:

NXP Semiconductors is known for its commitment to quality and reliability, and the PDTC114ET is no exception. It is manufactured to meet the highest industry standards, ensuring consistent performance and durability across a wide range of operating conditions.

In summary, the PDTC114ET from NXP is a highly integrated, efficient, and reliable solution for designers looking to optimize their circuit designs with a transistor that offers built-in biasing resistors, low power consumption, and high performance in a compact footprint.

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
2,825+ $0.0177 $50.0025
6,025+ $0.0166 $100.0150
9,320+ $0.0161 $150.0520
13,425+ $0.0149 $200.0325
17,365+ $0.0144 $250.0560
21,740+ $0.0138 $300.0120
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 443,000 pieces
MOQ: 2825 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess