EN
  • EN
  • DE

PDTC114YK

Part No PDTC114YK
Manufacturer NXP / Nexperia
Catalog Transistors (BJT) - Single, Pre - Biased
Description TRANS PREBIAS NPN 250MW SMT3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Transistor Polarity NPN - Pre-Biased
Maximum Current Collector 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage 50V
Resistor - Base (R1) (Ohms) 10k
Resistor - Emitter Base (R2) (Ohms) 47k
Typical Gain (hFE) (Min) 100 @ 5mA, 5V
Max Vce (sat) 100mV @ 250μA, 5mA
Collector Cut-off Current(Max) 1μA
Maximum Power Dissipation 250mW
Mounting SMD (SMT)
Case / Package SMT3; MPAK
Win Source Part Number 271642-PDTC114YK
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial, Power Management
Ultra Librarian 3D Model Ultra Librarian PDTC114YK CAD Model

Description

Overview of NXP's PDTC114YK

The PDTC114YK is a high-performance, NPN transistor-based digital transistor from NXP Semiconductors, designed to provide a compact solution for driving loads in various electronic applications. This device integrates a bias resistor network to enable simplified circuit design, making it ideal for space-constrained environments where minimizing component count is essential.

Key Features

  • Integrated Resistor Network: The PDTC114YK comes with built-in bias resistors, which significantly reduces the number of external components required. This integration simplifies circuit layout and design, enhancing overall reliability and performance.
  • High Current Gain: With a high current gain (hFE), this transistor can control large currents with a small base current, making it suitable for amplifying or switching applications within its specified range.
  • Low Voltage Operation: The device is optimized for low voltage operation, making it particularly useful in portable and low-power applications.
  • Surface-Mount Package: The PDTC114YK is available in a small SOT-346 (SC-59) surface-mount package, which allows for a compact footprint on printed circuit boards (PCBs).

Applications

The NXP PDTC114YK is versatile and can be used in a wide array of applications, including but not limited to:

  • Switching loads in consumer electronics
  • Driving LEDs or other low-power indicators
  • Interface circuits
  • Signal processing
  • Control systems

Technical Specifications

Some of the key technical specifications of the PDTC114YK include:

  • Collector-Emitter Voltage (VCEO): 50V
  • Collector Current (IC): 100mA
  • Power Dissipation (Ptot): 250mW
  • Operating Temperature Range: -55°C to +150°C

The PDTC114YK from NXP is a testament to the company's commitment to providing innovative semiconductor solutions that meet the evolving needs of the electronics industry. With its integrated resistors, high current gain, and low voltage operation, this digital transistor is an excellent choice for designers looking to enhance efficiency and reduce the size of their electronic circuits.

You May Also Be Interested in

NXP / Nexperia
TRANS PREBIAS NPN 250MW SMT3 / Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 40 V 600 mA 250 mW Surface Mount SMT3; MPAK
Lowest to $0.0497
Panasonic
TRANS PREBIAS PNP 200MW SSSMINI3 / Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50 V 100 mA 200 mW Surface Mount SSSMini3-F2-B
Lowest to $0.1134
Rohm Semiconductor
TRANS PREBIAS PNP 50V 0.2W UMT3F / Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50 V 100 mA 250 MHz 200 mW Surface Mount UMT3F
Lowest to $0.0256
Rohm Semiconductor
NPN 100MA 50V DIGITAL TRANSISTOR
Lowest to $0.0388
Panasonic
TRANS PREBIAS NPN 150MW SMINI3 / Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50 V 100 mA 150 MHz 150 mW Surface Mount SMini3-F2
Need more? Email Us
Nexperia USA Inc.
TRANS PREBIAS NPN 40V TO236AB / Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 40 V 600 mA 250 mW Surface Mount TO-236AB
Lowest to $0.0901
Nexperia USA Inc.
TRANS PREBIAS NPN 50V DFN1006-3
Lowest to $0.0448
Panasonic
TRANS PREBIAS PNP 200MW MINI3 / Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50 V 500 mA 200 mW Surface Mount MINI3-G3-B
Lowest to $0.1259
Toshiba Semiconductor and Storage
TRANS PREBIAS PNP 50V 0.1A VESM / Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50 V 100 mA 150 mW Surface Mount VESM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9762 $59.2860
75+ $1.6216 $121.6200
115+ $1.5708 $180.6420
155+ $1.5200 $235.6000
200+ $1.4692 $293.8400
265+ $1.3179 $349.2435
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,400 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess