EN
  • EN
  • DE

PDTC143XE

Part No PDTC143XE
Manufacturer NXP / Nexperia
Description NPN resistor-equipped transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1236699-PDTC143XE
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PDTC143XE CAD Model

Description

The NXP PDTC143XE is a high-performance, surface-mount transistor that is part of NXP's extensive portfolio of bipolar transistors. This product is specifically designed to provide a cost-effective solution for switching applications that require low voltage and low current. It is housed in a small SOT416 (SC-75) plastic package, making it ideal for space-constrained designs.

Key Features

  • Low VCESAT: The transistor offers a low collector-emitter saturation voltage, which translates into efficient operation with less power loss, making it suitable for battery-powered devices.
  • Resistor-Equipped Transistor (RET): The PDTC143XE includes a built-in bias resistor network, simplifying circuit design by reducing component count.
  • High Current Gain: With its high current gain (hFE), this transistor can control a larger output current with a smaller input current, enhancing the efficiency of the switching application.
  • Surface-Mount Device: The SOT416 (SC-75) package is designed for automated assembly processes, contributing to a reduction in manufacturing costs and time.

Applications

The PDTC143XE is versatile and can be used in a variety of applications, including but not limited to:

  • Switching loads in portable devices
  • Inverter circuits
  • Driver circuits
  • Signal processing

Quality and Reliability

NXP is known for its commitment to quality, and the PDTC143XE is no exception. This product is manufactured to meet the high standards of reliability that have come to be expected from NXP. It is suitable for use in commercial, industrial, and automotive applications where performance and durability are paramount.

Environmental Compliance

Adhering to environmental standards, the PDTC143XE is RoHS compliant, ensuring that it meets the latest European Union regulations for restriction of hazardous substances. This commitment to environmental responsibility not only helps protect the planet but also ensures that the product can be used in a wide range of markets around the world.

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.7369 $58.9520
195+ $0.6052 $118.0140
300+ $0.5867 $176.0100
410+ $0.5671 $232.5110
530+ $0.5486 $290.7580
705+ $0.4920 $346.8600
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,360 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess