EN
  • EN
  • DE

PDTC143ZM

Part No PDTC143ZM
Manufacturer NXP / Nexperia
Description NPN resistor-equipped transistors; R1 = 4.7 kW, R2 = 47 kW
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1236705-PDTC143ZM
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PDTC143ZM CAD Model

Description

The PDTC143ZM is a high-quality transistor from the renowned semiconductor manufacturer NXP Semiconductors. This product is part of NXP's extensive portfolio of bipolar transistors, which are designed to meet the needs of a wide range of electronic applications. The PDTC143ZM, in particular, is a pre-biased transistor, also known as a digital transistor, with built-in resistors that simplify circuit design and reduce component count in various digital and switching applications.

Key Features

  • Type: NPN pre-biased small signal transistor
  • Configuration: Single
  • Collector-Emitter Voltage (VCEO): 50 V
  • Collector Current (IC): 100 mA
  • Power Dissipation (Pd): 250 mW
  • DC Current Gain (hFE): Minimum 100
  • Resistor Ratios: R1 / R2 = 47 kΩ / 47 kΩ
  • Package: SOT-883 leadless ultra-small surface-mounted device (SMD)

Applications

The PDTC143ZM transistor is well-suited for use in a variety of applications where space is at a premium and efficiency is key. Its typical applications include:

  • Switching loads
  • Inverter circuits
  • Interface circuits
  • Driver circuits
  • Signal processing

Advantages

One of the primary advantages of the PDTC143ZM is its pre-biased configuration, which reduces the need for external components. This not only saves space on the PCB but also simplifies the design and assembly process. The SOT-883 package is another significant benefit, offering an ultra-small footprint that is ideal for portable and space-constrained applications. Additionally, the device's low collector-emitter saturation voltage helps to enhance energy efficiency, making it an excellent choice for battery-powered devices.

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and reliability, and the PDTC143ZM is no exception. It is manufactured using state-of-the-art processes that ensure high performance and durability. The device is also characterized by its robustness, capable of withstanding harsh operating conditions while maintaining its functionality.

For designers and engineers looking for a reliable, space-saving transistor solution, the PDTC143ZM from NXP is an outstanding option that combines performance with practicality.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
2,925+ $0.0171 $50.0175
7,095+ $0.0141 $100.0395
11,030+ $0.0136 $150.0080
15,155+ $0.0132 $200.0460
19,535+ $0.0128 $250.0480
26,320+ $0.0114 $300.0480
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 130,000 pieces
MOQ: 2925 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess