The PDTC144EE is a high-quality, versatile NPN Resistor-Equipped Transistor (RET) from NXP Semiconductors. This innovative component is designed to provide a compact and efficient solution for digital applications requiring biasing. It is commonly used in inverter circuits, interface circuits, driver circuits, and switch applications.
Key Features
- Integrated Resistors: The PDTC144EE comes with built-in bias resistors which simplify circuit design by reducing component count, saving space on the PCB, and ensuring optimal performance.
- Low Input Voltage: It operates at a low input voltage, making it suitable for low-voltage applications and compatible with modern microcontrollers and digital systems.
- Surface-Mount Package: Enclosed in a small SOT-416 (SC-75) surface-mount package, the PDTC144EE is ideal for space-constrained applications.
- High Current Transfer Ratio: With a high current transfer ratio (hFE), this transistor can control a larger output current, enhancing its efficiency in digital circuits.
- Energy Efficient: The PDTC144EE is designed for low power consumption, making it an energy-efficient choice for battery-powered devices.
Applications
The PDTC144EE is suitable for a wide range of applications, including:
- Automotive systems
- Telecommunications
- Portable devices
- Computer peripherals
- Control systems
Technical Specifications
| Parameter |
Value |
| Configuration |
Single |
| Collector-Emitter Voltage VCEO Max |
50 V |
| Collector Current - Continuous IC |
100 mA |
| DC Current Gain hFE Min |
100 |
| Power Dissipation |
250 mW |
| Mounting Type |
Surface Mount |
In conclusion, the PDTC144EE from NXP Semiconductors is a robust and reliable component that offers designers a compact, efficient, and cost-effective solution for a multitude of digital circuit applications.