EN
  • EN
  • DE

PDTC124TM

Part No PDTC124TM
Manufacturer NXP / Nexperia
Description NPN resistor-equipped transistors; R1 = 22 kΩ, R2 = open
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1236686-PDTC124TM
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PDTC124TM CAD Model

Description

The NXP PDTC124TM represents a cutting-edge solution in the realm of semiconductor technology, designed to meet the demanding needs of modern electronic circuits. This innovative transistor is part of NXP's extensive portfolio of bipolar transistors, which are renowned for their reliability and performance.

Key Features of the PDTC124TM

  • Device Type: This product is a Pre-biased Bipolar Transistor, which means it includes built-in resistors that simplify circuit design by reducing component count.
  • Configuration: It comes in an NPN configuration, making it ideal for amplification and switching applications.
  • Power Dissipation: The PDTC124TM is capable of handling a moderate power dissipation, which ensures stable operation under various conditions.
  • Voltage Ratings: It operates within a specified range of voltage ratings, which provides flexibility in different circuit designs without compromising performance.
  • Package: Encased in a small, surface-mount package, this transistor is suitable for space-constrained applications while providing excellent thermal performance.

Applications

The versatile nature of the PDTC124TM transistor allows it to be used in a wide array of applications. Some of the common applications include:

  • Signal processing
  • Power management
  • Control systems
  • Automotive modules
  • Consumer electronics

Quality and Reliability

NXP Semiconductors is committed to delivering products that adhere to the highest standards of quality and reliability. The PDTC124TM transistor is no exception, benefiting from NXP's rigorous testing and validation processes. This ensures that each component performs to specifications and is suitable for both commercial and industrial applications.

Support and Resources

Customers who choose the PDTC124TM transistor gain access to NXP's comprehensive support network. This includes technical documentation, application notes, and design resources to help streamline the development process and bring products to market faster.

For detailed specifications, datasheets, and additional information on how to integrate the PDTC124TM into your designs, visit NXP's official website or contact your local NXP sales office.

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
1,725+ $0.0335 $57.7875
4,170+ $0.0277 $115.5090
6,525+ $0.0266 $173.5650
9,095+ $0.0254 $231.0130
11,905+ $0.0243 $289.2915
15,790+ $0.0219 $345.8010
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 130,000 pieces
MOQ: 1725 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess