Product Overview: PDTC144TE from NXP
The PDTC144TE is a high-quality, robust digital transistor from NXP Semiconductors, designed for a multitude of applications that require a reliable switch or amplifier with built-in bias resistors. This product is part of the Resistor-Equipped Transistors (RETs) family, offering a compact, surface-mount solution for designs where space-saving is a critical factor.
Key Features
- Integrated Bias Resistor: The PDTC144TE comes with a built-in bias resistor network, which simplifies circuit design by reducing component count and thus, the overall design footprint.
- Low Current Consumption: Designed for efficiency, this digital transistor operates with low current consumption, making it suitable for portable and battery-powered applications.
- High Input Impedance: The high input impedance ensures minimal loading on the driving circuit, preserving signal integrity and reducing power loss.
- Robust Performance: NXP's commitment to quality ensures that the PDTC144TE offers stable performance over a wide range of temperatures and operating conditions.
- Surface-Mount Package: The device is available in a small SOT-23 plastic package, ideal for automated assembly processes and applications where space is at a premium.
Applications
The versatility of the PDTC144TE allows it to be used in a wide array of applications, including but not limited to:
- Logic level shifting
- Interface and driver circuits
- Power management functions
- Signal processing
- Computer peripherals
- Consumer electronics
Technical Specifications
Some of the key technical specifications of the PDTC144TE include:
- Collector-Emitter Voltage: 50V
- Collector Current: 100mA
- R1 (series resistor): 47 kΩ
- R2 (divider resistor): 47 kΩ
- Configuration: NPN
For detailed information and data sheets, designers and engineers are encouraged to visit the official NXP Semiconductors website or contact authorized distributors. The PDTC144TE is a testament to NXP's dedication to providing innovative, high-performance components for the ever-evolving electronics industry.