EN
  • EN
  • DE

PDTC144VM

Part No PDTC144VM
Manufacturer NXP / Nexperia
Description NPN resistor-equipped transistors; R1 = 47 kΩ, R2 = 10 kΩ
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1236714-PDTC144VM
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PDTC144VM CAD Model

Description

The PDTC144VM from NXP Semiconductors is a cutting-edge, surface-mount technology (SMT) NPN resistor-equipped transistor, encapsulated in a small SOT883B leadless package. This product is designed to simplify circuit design and minimize component count in a wide array of applications, especially where space and weight are critical considerations.

Key Features

  • Integrated Bias Resistor: The PDTC144VM comes with an integrated bias resistor network, which reduces the number of external components required. This integration facilitates ease of design and contributes to a more stable performance.
  • Surface-Mount Package: The SOT883B package is optimized for surface mounting on PCBs, making it ideal for modern, compact electronic assemblies.
  • High Current Transfer Ratio: This transistor offers a high current transfer ratio (hFE), which ensures efficient current amplification and is vital for low-power switching and digital logic circuits.
  • Low Power Consumption: Designed for low power operation, the PDTC144VM is suitable for battery-powered devices and energy-sensitive applications.
  • Robust Performance: With its robust construction and NXP's commitment to quality, the PDTC144VM is reliable for long-term operation, even in demanding environments.

Applications

The PDTC144VM NPN transistor is versatile and can be used in a variety of applications, including but not limited to:

  • Switching and amplification in digital and analog circuits
  • Power management modules
  • Signal processing
  • Consumer electronics such as mobile phones, laptops, and gaming devices
  • Automotive systems for control and regulation
  • Industrial automation for sensors and actuators

Quality and Reliability

NXP Semiconductors is renowned for its commitment to delivering high-quality and reliable components. The PDTC144VM is no exception, as it adheres to stringent quality control measures and is built to meet or exceed industry standards for performance and durability.

Conclusion

With its compact form factor, integrated resistors, and high performance, the PDTC144VM from NXP Semiconductors is an excellent choice for designers looking to create efficient, reliable, and space-saving electronic circuits.

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4839 $58.0680
295+ $0.3973 $117.2035
455+ $0.3846 $174.9930
625+ $0.3719 $232.4375
805+ $0.3592 $289.1560
1,080+ $0.3222 $347.9760
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess